location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Blake Creative Colour 950 envelope C4 (229 x 324 mm) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Blake Check ‘Blake’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Creative
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Colour
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ice White Peel and Seal Pocket C4 324x229mm 120gsm (Pack 250)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
950
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055559725084
Category:
Flat paper container with a sealable flap, used to enclose a letter or document.
Envelopes Check ‘Blake’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Blake: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6249
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Aug 2022 18:52:39
The date of the most recent change of the data-sheet in Icecat's system
Long product name Blake Creative Colour 950 envelope C4 (229 x 324 mm) White :
The short editorial description of Blake Creative Colour 950 envelope C4 (229 x 324 mm) White

Ice White, C4 324x229mm, Non Window, Peel and Seal, Pack 250, 120 GSM, Pocket, Matching Paper Available, FSC Certified Product
More>>>
Short summary description Blake Creative Colour 950 envelope C4 (229 x 324 mm) White:
This short summary of the Blake Creative Colour 950 envelope C4 (229 x 324 mm) White data-sheet is auto-generated and uses the product title and the first six key specs.

Blake Creative Colour 950, C4 (229 x 324 mm), White, 120 g/m², Forest Stewardship Council (FSC), 9.02" (229 mm), 12.8" (324 mm)

Long summary description Blake Creative Colour 950 envelope C4 (229 x 324 mm) White:
This is an auto-generated long summary of Blake Creative Colour 950 envelope C4 (229 x 324 mm) White based on the first three specs of the first five spec groups.

Blake Creative Colour 950. Envelope format (ISO 269): C4 (229 x 324 mm), Product color: White, Media weight: 120 g/m². Sustainability certificates: Forest Stewardship Council (FSC). Width: 9.02" (229 mm), Length: 12.8" (324 mm)

Country Distributor
United Kingdom 1 distributor(s)