Tefal logo

Tefal ActiFry Express XL Single 1550 W Deep fryer Gray, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76742
Info modified on:
14 Mar 2024, 19:33:48
Short summary description Tefal ActiFry Express XL Single 1550 W Deep fryer Gray, White:

Tefal ActiFry Express XL, Deep fryer, 3.75 lbs (1.7 kg), 180 °C, 8 person(s), Single, Gray, White

Long summary description Tefal ActiFry Express XL Single 1550 W Deep fryer Gray, White:

Tefal ActiFry Express XL. Product type: Deep fryer, Fryer food capacity: 3.75 lbs (1.7 kg), Temperature (max): 180 °C. Construction type: Single, Product color: Gray, White, Control type: Touch. Display type: LCD. Power: 1550 W. Width: 19.3" (489 mm), Depth: 15" (380 mm), Height: 11.6" (295 mm)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.