location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO Q5030 Intel® Core™2 Duo 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business Small Desktop PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Q
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ESPRIMO Q5030
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:Q5030PF021NL
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115646
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
standard (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu ESPRIMO Q5030 Intel® Core™2 Duo 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business Small Desktop PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC 90 W
  • - Intel® Core™2 Duo 2.4 GHz
  • - 4 GB DDR2-SDRAM 800 MHz 2 x 2 GB
  • - 250 GB DVD Super Multi
  • - Intel® GMA 4500MHD
  • - Bluetooth 2.0+EDR
  • - Windows Vista Business
Guarantee: 3 years next business day on-site
Long product name Fujitsu ESPRIMO Q5030 Intel® Core™2 Duo 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business Small Desktop PC :
The short editorial description of Fujitsu ESPRIMO Q5030 Intel® Core™2 Duo 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business Small Desktop PC

ESPRIMO Q5030, Intel Core 2 Duo P8600 (2.4GHz, 3MB, 1066MHz), 4GB (2x 2GB) DDR2 800MHz PC2-6400 SODIMM RAM, 250GB SATA 5400rpm 2.5" HDD, DVD Super Multi, Bluetooth 2.0, Microsoft Windows Vista Business/XP Professional
More>>>
Fujitsu ESPRIMO Q5030 Intel® Core™2 Duo 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business Small Desktop PC:
The official marketing text of Fujitsu ESPRIMO Q5030 Intel® Core™2 Duo 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business Small Desktop PC as supplied by the manufacturer

The mini with more PC per cm²
Add a real eye-catcher to your desk with the extremely small and stylish ESPRIMO Q. This full fledge, next generation PC has a volume of just 1.4 liters. The latest Intel® Core™2 Duo processor fulfils all the requirements of a professional desktop computer, while keeping energy consumption and noise levels to a minimum.

SPECIAL FEATURES
-Latest Intel® Mobile technology.
-genuine Windows Vista® Business.
-Slot-in DVD drive.
-6 USB ports: 4 rear and 2 in front.
-Up to 4 GB memory support.
-Lowest energy consumption.

BEAUTIFY YOUR DESK
This PC will attract attention. With its extremely small and stylish design, the ESPRIMO Q satisfies a so far unanswered business need: PC becomes fashionable. Though very small in size - about half of a DIN A4 piece of paper -, special black piano lacquer, just 1.4 liters of volume and 1.7 kg weight it is a full-blown PC.

FLEXIBILITY
Each business has unique, specific requirements to its IT infrastructure. You have the freedom of choice in getting systems which perfectly fit in your specific environment with hardware, software, add-on and lifecycle management.

GET THE MOST ENERGY EFFICIENT PC
As energy saving is one of the core components of Fujitsu’ approach to the environment, we permanently try to improve the energy efficiency of our products. The ESPRIMO Q is the most energy efficient professional PC within our portfolio due to mobile on desktop technology.

WINDOWS VISTA BUSINESS
Windows Vista Business is the definitive choice for your business – today and tomorrow. A stunning and simple new user interface allows you to easily find, use and share information. Powerful safety features provide you with a safer computing experience, and help protect your critical data.
Mobile computing enhancements allow you to stay connected with your business and customers whether you’re in the office or on the road. And as your business and technology needs grow and change, Windows Vista Business can grow with you, providing the best return on your investment.

AWARD-WINNING PRODUCT
Excellent quality and continuity leading to highly stable and reliable systems for outstanding investment protection. The high priority placed on excellence in all aspects of design is reflected in the superior reliability of our products.

Short summary description Fujitsu ESPRIMO Q5030 Intel® Core™2 Duo 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business Small Desktop PC:
This short summary of the Fujitsu ESPRIMO Q5030 Intel® Core™2 Duo 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business Small Desktop PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO Q5030, 2.4 GHz, Intel® Core™2 Duo, 4 GB, 250 GB, DVD Super Multi, Windows Vista Business

Long summary description Fujitsu ESPRIMO Q5030 Intel® Core™2 Duo 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business Small Desktop PC:
This is an auto-generated long summary of Fujitsu ESPRIMO Q5030 Intel® Core™2 Duo 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business Small Desktop PC based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO Q5030. Processor frequency: 2.4 GHz, Processor family: Intel® Core™2 Duo. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Power supply: 90 W. Chassis type: Small Desktop. Product type: PC. Weight: 3.75 lbs (1.7 kg)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor frequency *
2.4 GHz
Processor cache
3 MB
Processor cache type
L2
Processor front side bus
1066 MHz
Memory
Internal memory *
4 GB
Maximum internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory clock speed
800 MHz
Storage
Total storage capacity *
250 GB
Optical drive type *
DVD Super Multi
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Intel® GMA 4500MHD
Network
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
6
DVI port
Yes
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
S/PDIF out port
Yes
Design
Chassis type *
Small Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Motherboard chipset
Intel® GM45 Express
Audio system
Realtek ALC888
Password protection type
BIOS
Product type *
PC
Software
Operating system installed *
Windows Vista Business
Optional operating system supplied
Windows XP Professional
Bundled software
Nero 8 Essentials S
Power
Power supply *
90 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Certificates
Certification
CE, Nordic Swan, EN 60601-1-2, cCSAus, ENERGY STAR 4.0, RoHS, WEEE
Weight & dimensions
Width *
6.5" (165 mm)
Depth *
6.5" (165 mm)
Height *
1.97" (50 mm)
Weight *
3.75 lbs (1.7 kg)
Packaging content
Display included *
No
Other features
Video adapter resolution
1360 x 768, 1440 x 900, 1680 x 1050, 1920 x 1200
Acoustic pressure emissions
3.2 dB
External video modes refresh rate (max)
85 Hz
Package dimensions (WxDxH)
15.6 x 7.8 x 11.2" (395 x 198 x 284 mm)
Maximum number of SMP processors
1
External drive bays
1x 5.25
Internal drive bays
1x 2.5
Networking features
Gigabit Ethernet, IEEE 802.11b/g/n
Graphics card family
Intel
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:29:03
Uk has collected 5 expert reviews for Fujitsu ESPRIMO Q5030 Intel® Core™2 Duo 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business Small Desktop PC and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
alphr.com
Updated:
2014-06-07 01:29:03
Businesses looking to reduce operational costs need to focus on their utility bill and one way to make big savings is to stop buying "fat" clients and use smaller, more power efficient desktop PCs. The Fujitsu Esprimo Q5030 is a good candidate, as this...
Bottom line The Q5030 is a pint-sized package that can easily replace a standard desktop PC and makes some big power savings in the process...
67%
expertreviews.co.uk
Updated:
2014-06-07 01:29:03
Fujitsu Siemens tiny Esprimo Q5030 PC is built from laptop components and comes in the same tiny AOpen case used by PC Specialists Impulse 625 and VeryPCs Parkwood II. This is by far the cheapest of the three similar mini PCs, but while the other...
60%
Brand Image Article code product Stock Price from
Fujitsu ESPRIMO Q5030 Intel® Core™2 Duo 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional Small Desktop PC Black Fujitsu ESPRIMO Q5030 Intel® Core™2 Duo 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional Small Desktop PC Black
(show image)
VFY:Q5030PF031NL ESPRIMO Q5030 0.00
(excl. VAT)
0 (incl. VAT)