location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Venue 10 Pro Intel Atom® 128 GB 10.1" 4 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Venue
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10 Pro
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5056-7671
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063827671
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2024 09:46:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL Venue 10 Pro Intel Atom® 128 GB 10.1" 4 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Mobile tablet Black
  • - 10.1" 1920 x 1200 pixels IPS
  • - Intel Atom® x5-Z8500 1.44 GHz
  • - 128 GB Flash Card reader integrated
  • - Single camera 8 MP Front camera 2 MP
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.1
  • - Lithium-Ion (Li-Ion) 32 Wh
  • - Windows 8.1 Pro 64-bit
Guarantee: 1 Year Collect & Return
Long product name DELL Venue 10 Pro Intel Atom® 128 GB 10.1" 4 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro Black :
The short editorial description of DELL Venue 10 Pro Intel Atom® 128 GB 10.1" 4 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro Black

10.1" (1920 x 1200, LED, Touch), Intel Atom x5-Z8500, 4GB (LPDDR3), 128GB (eMMC), Intel HD Graphics, Windows 8.1 Pro (64 bit), 802.11 a/b/g/n/ac, Bluetooth 4.1, 2 x USB 3.0 (1 x Type C), 1 x micro-HDMI, 0.69 kg
More>>>
DELL Venue 10 Pro Intel Atom® 128 GB 10.1" 4 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro Black:
The official marketing text of DELL Venue 10 Pro Intel Atom® 128 GB 10.1" 4 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro Black as supplied by the manufacturer

Professional meets personal.
Run specialized applications, boost productivity and provide personalized service with this lightweight 10 " tablet featuring an optional keyboard you can detach.

Ready every step of the way
Take customer service to the next level with tablets that keep business on a personal level – no matter where you need to be throughout the day. Count on increased productivity with Windows 10 and purpose-built accessories so you can ensure your patients, customers, students or clients are your No. 1 priority. Work with confidence wherever you are with top security, manageability and reliability at every point of service.

Designed for your workplace
Get down to business anywhere with an innovative 2-in-1 tablet that features an optional keyboard and weighs only 1.6 pounds. Rotate it easily to work in tablet mode, slate mode, laptop mode or tent mode. A durable 10.1" direct bond touch display with FHD (1920x1200) reduces reflection and improves contrast ratios and brightness. It also offers better viewing angles indoors and out.

Performance meets possibilities
Mobile power:
Speed through your task list with 6th Gen Intel® Atom™ processors.

Latest OS:
Windows 10 ensures your current applications will execute seamlessly via touch, stylus or optional keyboard.

Long-lasting power:
Check email on the move or update accounts without being tethered to the wall, thanks to excellent battery life.

Top security, manageability and reliability.
Best-in-class security:
Comprehensive encryption and leading-edge malware prevention is enabled by Dell Data Protection.

World’s most manageable:
Full Dell management capabilities allow you to make the most of your hardware investment with free tools to allow flexible and automated BIOS or system configurations through the Dell Client Command Suite.

Outstanding reliability:
With MIL-STD and testing for real-life conditions, your tablet is backed by the industry’s leading support and coverage with Dell ProSupport Plus.

Short summary description DELL Venue 10 Pro Intel Atom® 128 GB 10.1" 4 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro Black:
This short summary of the DELL Venue 10 Pro Intel Atom® 128 GB 10.1" 4 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Venue 10 Pro, 10.1", 1920 x 1200 pixels, 128 GB, 4 GB, Windows 8.1 Pro, Black

Long summary description DELL Venue 10 Pro Intel Atom® 128 GB 10.1" 4 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro Black:
This is an auto-generated long summary of DELL Venue 10 Pro Intel Atom® 128 GB 10.1" 4 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro Black based on the first three specs of the first five spec groups.

DELL Venue 10 Pro. Display diagonal: 10.1", Display resolution: 1920 x 1200 pixels. Internal storage capacity: 128 GB. Processor frequency: 1.44 GHz, Processor family: Intel Atom®, Processor model: x5-Z8500. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 24.3 oz (690 g). Operating system installed: Windows 8.1 Pro. Product color: Black

Display
Display diagonal *
10.1"
Display resolution *
1920 x 1200 pixels
LED backlight
Yes
Panel type
IPS
Display brightness
400 cd/m²
Touch technology
Multi-touch
Touchscreen type
Capacitive
Pixel density
224 ppi
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
x5-Z8500
Processor cores
4
Processor threads
4
Processor boost frequency
2.24 GHz
Processor frequency *
1.44 GHz
Processor cache
2 MB
Processor cache type
L3
Conflict-Free processor
Yes
Processor code
SR27N
Processor codename
Cherry Trail
Processor lithography
14 nm
Processor operating modes
64-bit
Processor package size
17 x 17 mm
Processor series
Intel Atom x5 Series
Scenario Design Power (SDP)
2 W
Stepping
C0
Tjunction
90 °C
Number of execution units
12
PCI Express configurations
2x1, 1x2
Memory
Internal memory *
4 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1600 MHz
Storage
Internal storage capacity *
128 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
128 GB
Storage media *
Flash
Graphics
Graphics card family
Intel
Graphics card
HD Graphics
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Rear camera resolution
2592 x 1944 pixels
Video recording
Yes
Maximum video resolution
1920 x 1080 pixels
Video capturing speed
30 fps
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Network
Bluetooth
Yes
Bluetooth version
4.1
Bluetooth Low Energy (BLE)
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
Ports & interfaces
Micro HDMI ports quantity
1
Microphone in
No
Headphone connectivity
3.5 mm
Combo headphone/mic port
Yes
Headphone out
No
Design
Device type *
Mobile tablet
Form factor *
Slate
Product color *
Black
Performance
GPS (satellite)
No
Position location *
No
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Software
Platform *
Windows
Operating system architecture
64-bit
Operating system installed *
Windows 8.1 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Turbo Boost Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Embedded options available
No
Intel 64
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Boot
Yes
Intel Secure Boot Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity
32 Wh
Number of battery cells
2
Power
AC adapter power
30 W
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
AC adapter output voltage
20 V
Weight & dimensions
Width
10.3" (262.6 mm)
Depth
6.92" (175.8 mm)
Height
0.388" (9.85 mm)
Weight
24.3 oz (690 g)
Packaging content
AC adapter included
Yes
Manual
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-598.4 - 120000" (-15.2 - 3048 m)
Non-operating altitude
-598.4 - 420000" (-15.2 - 10668 m)
Other features
Processor socket
BGA 1380
USB connector type
USB Type-A, USB Type-C
Processor ARK ID
85474
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:06:28
Uk has collected 18 expert reviews for DELL Venue 10 Pro Intel Atom® 128 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
trustedreviews.com
Updated:
2016-11-14 20:06:28
What is the Dell Venue 10 Pro 5056? The Venue 10 Pro 5056 is the updated version of Dell's professional Windows tablet range. The 10-inch slate aims to offer buyers the full Windows 10 user experience on a travel friendly mid-sized tablet. Compatible with...
Good Simple, smart design and lots of ports, Decent display, Versatility of Windows 10, Good battery life...
Bad Too slow for serious work, Windows 10 still not great as a tablet OS, So few tablet apps in Microsoft store...
Bottom line Dell Venue 10 Pro 5056 – Battery Life While this is hardly the fastest Windows 10 tablet on the market, it's got a seriously impressive battery life. In my PowerMark test with brightness set to 40%, it lasted 8 hours and 21 minutes. That puts this tablet...
70%
pocket-lint.com
Updated:
2016-11-14 20:06:28
What are budget tablets about these days? Should they be the sort of devices you can slip into a small bag and carry around with you 24/7; light enough so you can hold them in one hand; cheap enough so you won't fall into a month-long depression when you...
Good Decent screen, a potential laptop replacement, long-lasting battery...
Bad Keyboard not included, not that powerful, chunky build, price...
Bottom line The Dell Venue 10 Pro 5056 doesn't really seem like a tablet of 2016. A conservative design, non-aggressive price and entry-level power mean it struggles to ignite much gadgety lust when there are much cheaper hybrids available that include the keyb...
70%
computershopper.com
Updated:
2016-11-14 20:06:28
What makes a tablet a tablet? For many users, tablets are defined by their portability and their ease of use. Neither as powerful nor as versatile as desktops or laptops, they nonetheless allow users to go online, view Web pages, fire off e-mails, and wat...
Good Sharp, high-performing touch screen, Professional, understated look, Decent connection mix, with included port adapter...
Bad Ho-hum performance for price, Underwhelming audio, Bulkier than we'd like...
Bottom line The Venue 10 Pro 5000 Series is a sturdy 10-inch business tablet with good connectivity and display quality, but its Atom engine and pricey add-ons erode the value proposition. Read More…...
60%
Laptopmag.com
Updated:
2016-11-14 20:06:28
Tablets that use optional attachable keyboards promise to be ideal for both work and play, but few are built solely for business users. Enter the 10.1-inch Dell Venue 10 Pro 5056 (from $499, tested at $699), an Atom-processor-driven slate that's made with...
Good Solid multitasking performance, Bright vivid, display, Durable design, Optional lap-friendly keyboard...
Bad Subpar battery life, Heavy, Slow hard drive, Gets hot, Poor audio...
Bottom line Built for business users, the Dell Venue 10 Pro 5056 is a midsized tablet with decent performance and strong lapability, but its short battery life and a hefty chassis hold it back...
70%
notebookcheck.net
Updated:
2016-11-14 20:06:28
Solid. Dell's 10.1-inch Windows tablet comes with an impressive list of features: 128 GB of flash storage, LTE modem, and an IPS display. At 662 g (1.46 lbs), the Venue 10 Pro isn't exactly a lightweight, however...
Good bright IPS display with lots of contrast, WUXGA resolution, good battery life, USB 3.1...
Bad base version only has 1 year of warranty, high price...
Bottom line Dell's Venue 10 Pro is a solid 10.1-inch Windows tablet. Like all Windows tablets, the Venue allows the user to install and use normal desktop applications. The CPU can only handle simple tasks like word processing and web browsing. The 128 GB eMMC flash...
82%
recombu.com
Updated:
2016-11-14 20:06:28
Dell Venue 10 Pro Tablet 5000 series (2016) review: The Venue 10 Pro 5056, otherwise known as the ‘New Venue 10 Pro 5000' is the 2016 edition of Dell's professional tablet range. We test out this 10-inch slate, boasting a sharp Full HD screen, impressive...
Good Solid performer, Long battery life, Strong connectivity...
Bad Bulky and heavy, Keyboard sold separately...
Bottom line The Venue 10 Pro 5056 boasts solid performance and battery life, making this a Windows 10 device worth considering for the mobile professional who can't quite stretch to the Surface Book or Surface Pro 4's asking price. You'll need to grab the optional ke...
70%