location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 460-BBTX tablet case 10.1" Folio Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
460-BBTX
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
460-BBTX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063784868
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107817
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:53:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 460-BBTX tablet case 10.1" Folio Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Folio 10.1" Gray
  • - Stand mode
  • - Scratch resistant
  • - Pen loop
Long product name DELL 460-BBTX tablet case 10.1" Folio Gray :
The short editorial description of DELL 460-BBTX tablet case 10.1" Folio Gray

Venue Rotating Folio - Fits Venue 10 Pro 5056
More>>>
DELL 460-BBTX tablet case 10.1" Folio Gray:
The official marketing text of DELL 460-BBTX tablet case 10.1" Folio Gray as supplied by the manufacturer

Secure protection plus functionality for your tablet

Keep your tablet functioning and looking its best with the Dell Venue Rotating Folio. Custom designed to fit your Dell Venue 10 Pro 5056 tablet, this ultra-slim folio provides all-around protection, while the rotating shell allows you to work hands-free from multiple viewing angles for improved functionality wherever your busy day takes you.


Keep your tablet functioning and looking its best with the Dell Rotating Folio, custom designed to fit your Dell Venue 10 Pro 5056 tablet. With a sleek, lightweight design and durable materials, the Dell Rotating Folio provides secure protection to the back and sides of your tablet without adding bulk. The stand on the back of the case pops out and rotates in a 360 degree angle so you an work in virtually any viewing angle that suits your needs. The ultra-slim hard shell case comes with a soft inner lining that will protect your tablet from scratches and damage while you’re out and about. For smooth comfort and protection that improves your tablet functionality, the Dell Rotating Folio is the best option for your Dell Venue 10 Pro 5056 tablet.

Short summary description DELL 460-BBTX tablet case 10.1" Folio Gray:
This short summary of the DELL 460-BBTX tablet case 10.1" Folio Gray data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 460-BBTX, Folio, DELL, Venue 10 Pro 5056, 10.1"

Long summary description DELL 460-BBTX tablet case 10.1" Folio Gray:
This is an auto-generated long summary of DELL 460-BBTX tablet case 10.1" Folio Gray based on the first three specs of the first five spec groups.

DELL 460-BBTX. Case type: Folio, Brand compatibility: DELL, Compatibility: Venue 10 Pro 5056, Maximum screen size: 10.1", Number of stand modes: 1

Features
Compatibility *
Venue 10 Pro 5056
Number of stand modes
1
Maximum screen size *
10.1"
Case type *
Folio
Product main color *
Gray
Features
Brand compatibility *
DELL
Stand mode *
Yes
Pen loop
Yes
Protection features
Scratch resistant
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer DELL 460-BBTX tablet case 10.1" Folio Gray:
Disclaimer

Actual configuration might differ from illustration