location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ProXpress C3060FR Laser A4 9600 x 600 DPI 30 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProXpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C3060FR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL-C3060FR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088112664 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 271046
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Apr 2024 15:58:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung ProXpress C3060FR Laser A4 9600 x 600 DPI 30 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 9600 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 30 ppm
  • - Color copying Color scanning Color faxing
  • - Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 512 MB Built-in processor 800 MHz
  • - 58 lbs (26.3 kg)
Long product name Samsung ProXpress C3060FR Laser A4 9600 x 600 DPI 30 ppm Wi-Fi :
The short editorial description of Samsung ProXpress C3060FR Laser A4 9600 x 600 DPI 30 ppm Wi-Fi

30 ppm, 9 sec, 9600 x 600 dpi, Wi-Fi, NFC, IFS, Dual CPU
More>>>
Samsung ProXpress C3060FR Laser A4 9600 x 600 DPI 30 ppm Wi-Fi:
The official marketing text of Samsung ProXpress C3060FR Laser A4 9600 x 600 DPI 30 ppm Wi-Fi as supplied by the manufacturer

- Lower overheads with long-lasting high-capacity cartridges
- Cut down energy consumption with IFS technology
- Enjoy crisper pictures and enhanced graphic quality
- Experience precise details, even in complex images

Lower Total Cost of Ownership with larger toner capacity
The high capacity toner cartridges yield 8K in mono and 5K in color, supporting businesses that have heavy print demand and cutting cartridge costs. Long-lasting consumable parts reduce maintenance costs significantly.

Reduce power consumption with Samsung’s IFS technology
Energy-efficient Instant Fusing System (IFS) technology shortens warm-up periods before print jobs. It minimizes Total Energy Consumption when the device is warming up and operating.

Enhanced graphic quality with Samsung’s ReCP technology
Paying attention to details is critical for professionals. Samsung’s ReCP technology built into the Samsung ProXpress C3060 series ensures crisp details, making sure even the smallest printed text is legible. It also gives you clean text and image scans, reducing blurry patterns.

High-quality print and copy output with crisp details
Images require accurate color expression and precise details. With the Samsung ProXpress C3060 series, you can print images with the natural colors of the original image, including all the small details with a wider contrast range, and even complex blue prints with intricate details.

Strong performance with Dual CPU
The Samsung ProXpress C3060 series is equipped with a Dual CPU optimized for printing. It boosts work productivity with remarkable print speed for heavy jobs, particularly when printing graphic images.

Supports various types of thicker paper
Expand your range of productivity with the Samsung ProXpress C3060 series. With support for various types of thick paper up to 220g/m2, you can print documents from office envelopes to professional certificates.

Supports XOA-Web for easy integration

Get connected to printing solutions with the XOA-Web. The fast and easy integration of solutions will help your business run more efficiently and smoothly.

Equipped with PrinterOn
Print securely and efficiently from anywhere. Samsung’s ProXpress C3060 series printers are equipped with PrinterOn, so if your business is already using it, you can easily add another device.

Short summary description Samsung ProXpress C3060FR Laser A4 9600 x 600 DPI 30 ppm Wi-Fi:
This short summary of the Samsung ProXpress C3060FR Laser A4 9600 x 600 DPI 30 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ProXpress C3060FR, Laser, Color printing, 9600 x 600 DPI, A4, Direct printing, Black, White

Long summary description Samsung ProXpress C3060FR Laser A4 9600 x 600 DPI 30 ppm Wi-Fi:
This is an auto-generated long summary of Samsung ProXpress C3060FR Laser A4 9600 x 600 DPI 30 ppm Wi-Fi based on the first three specs of the first five spec groups.

Samsung ProXpress C3060FR. Print technology: Laser, Printing: Color printing, Maximum resolution: 9600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 30 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black, White

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:00:50
Uk has collected 6 expert reviews for Samsung ProXpress C3060FR Laser A4 9600 x 600 DPI 30 ppm Wi-Fi and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
expertreviews.co.uk
Updated:
2017-03-01 09:00:48
This is a quick printer - Samsung claims it can deliver up to 30 black or colour pages every minute - but there are other gaps in its specification. Chief among these is the meagre 250-sheet paper tray fitted as standard. At least you can upgrade with up...
Bottom line It's quick and cheap to run with great results, but it's a shame the ProXpress C3060FR costs so much...
60%
computershopper.com
Updated:
2017-03-01 09:00:48
For years, Samsung has been something of a major player in the laser-printer industry, while at the same time keeping a relatively low profile. Maybe it's the sexiness of the company's other personal tech products, such as its tablets and smartphones, com...
Good Excellent print quality, Large (50-sheet) auto-duplexing ADF, Easy to set up and use, Decent print speeds, PostScript/PCL emulation...
Bad Slightly high price, Lofty cost per page (CPP), especially with standard-yield toner, ADF should be single-pass, given price...
Bottom line This high-volume color laser all-in-one churns out spiffy business documents and photos. The toner cost is a bit dear, however, and we'd look for the printer itself heavily discounted from its near-$800 MSRP. Read More…...
70%
pcmag.com
Updated:
2017-03-01 09:00:48
The Samsung Multifunction Printer ProXpress C3060FW ($549.99) is a good choice as a color laser all-in-one printer to anchor a small or micro office. It's speedy and has a solid feature set, but what really sets it apart from the competition is its output...
Good Very good overall output quality, Excellent graphics, Solid feature set, PCL and PostScript drivers, NFC connectivity, Good optional paper capacity...
Bad ADF must flip pages over to print two-sided documents...
Bottom line The Samsung Multifunction Printer ProXpress C3060FW is a well-rounded color laser all-in-one printer with strong output quality led by particularly good graphics...
80%