Samsung logo

Samsung ProXpress M4020ND 1200 x 1200 DPI A4

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
217369
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung ProXpress M4020ND 1200 x 1200 DPI A4:

Samsung ProXpress M4020ND, Laser, 1200 x 1200 DPI, A4, 40 ppm, Duplex printing, Network ready

Long summary description Samsung ProXpress M4020ND 1200 x 1200 DPI A4:

Samsung ProXpress M4020ND. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD. Network ready. Product color: Black, White

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.