location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Paulmann 703.35

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Paulmann Check ‘Paulmann’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
YourLED RGB amplifier max. 60W alu, metal
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70335 show
Show alternative article codes used in the online market place
Category:
Accessories for lighting such as bulbs and cables.
Lighting Accessories Check ‘Paulmann’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Paulmann: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24884
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Dec 2022 11:31:51
The date of the most recent change of the data-sheet in Icecat's system
Installation/Montage (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Paulmann 703.35
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Easy plug-in system for hassle-free assembly
  • - incl. 4-pin plug for easy connection of the strips
Long product name Paulmann 703.35 :
The short editorial description of Paulmann 703.35

YourLED RGB amplifier max. 60W alu, metal
More>>>
Short summary description Paulmann 703.35:
This short summary of the Paulmann 703.35 data-sheet is auto-generated and uses the product title and the first six key specs.

Paulmann 703.35, Aluminum, Metal, III, 60 W, 12 V, 2.56" (65 mm)

Long summary description Paulmann 703.35:
This is an auto-generated long summary of Paulmann 703.35 based on the first three specs of the first five spec groups.

Paulmann 703.35. Product color: Aluminum, Housing material: Metal, Protection class: III. Maximum power: 60 W, AC input voltage: 12 V. Length: 2.56" (65 mm), Width: 4.13" (105 mm), Height: 0.945" (24 mm)

Brand Image Article code product Stock Price from
Paulmann

Paulmann 702.82 Lighting connector
(show image)
70282 Function YourLED X-Connector white, plastic 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 702.80 Lighting connector
(show image)
70280 YourLED ECO Clip-to-Clip Connector, set of 2 white, plastic 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 702.16 Lighting connector
(show image)
70216 YourLED Eco clip connector set, 2 pc. white, plastic 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 702.47 Lighting connector
(show image)
70247 YourLED water protection shrinking hose 15 cm, transparent 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)