location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Paulmann 701.99 power adapter/inverter Indoor 15 W Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Paulmann Check ‘Paulmann’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
YourLED power supply, 15 W grey, black, plastic
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70199 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4000870701997
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Paulmann’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Paulmann: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36102
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2024 14:40:27
The date of the most recent change of the data-sheet in Icecat's system
Paulmann 70199 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Paulmann 701.99 power adapter/inverter Indoor 15 W Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Easy plug-in system for hassle-free assembly
  • - Convenient operation in combination with IR proximity switch 700.92 (not included)
  • - Energy-efficient electronic ballast with long lifetime
  • - including power cable with plug
  • - incl. 4-pin plug for easy connection of the strips
Long product name Paulmann 701.99 power adapter/inverter Indoor 15 W Black, White :
The short editorial description of Paulmann 701.99 power adapter/inverter Indoor 15 W Black, White

15W, 230/12V, 1250mA, 1256 x 18 x 40mm, LED
More>>>
Short summary description Paulmann 701.99 power adapter/inverter Indoor 15 W Black, White:
This short summary of the Paulmann 701.99 power adapter/inverter Indoor 15 W Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Paulmann 701.99, Strip light, Indoor, 230 V, 15 W, 12 V, AC-to-DC

Long summary description Paulmann 701.99 power adapter/inverter Indoor 15 W Black, White:
This is an auto-generated long summary of Paulmann 701.99 power adapter/inverter Indoor 15 W Black, White based on the first three specs of the first five spec groups.

Paulmann 701.99. Purpose: Strip light, Power supply type: Indoor, Input voltage: 230 V. DC output voltage: +12V. Product color: Black, White, Housing material: Plastic, Housing color: Black, White. Width: 4.92" (125 mm), Depth: 1.57" (40 mm), Height: 0.709" (18 mm)

Country Distributor
Deutschland 1 distributor(s)