location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung QM65F Digital signage flat panel 65" LED 500 cd/m² 4K Ultra HD Black 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QM65F
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH65QMFPLGC
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176828
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:38:18
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung QM65F Digital signage flat panel 65" LED 500 cd/m² 4K Ultra HD Black 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Digital signage flat panel Black
  • - 65" 3840 x 2160 pixels LED 500 cd/m²
  • - 8 ms
  • - Ethernet LAN
  • - Built-in speaker(s) 20 W
Long product name Samsung QM65F Digital signage flat panel 65" LED 500 cd/m² 4K Ultra HD Black 24/7 :
The short editorial description of Samsung QM65F Digital signage flat panel 65" LED 500 cd/m² 4K Ultra HD Black 24/7

65", UHD 3840 x 2160 px, 4000:1, 60Hz E-LED, 500 cd/m², 8 ms, 178°/178°, 2 x 10W, HDMI, DisplayPort, D-Sub (DVI-I), LAN, VESA 400x400, A, 138W, AC 100 - 240 V, 50/60 Hz, 1456.1 x 835.6 x 37.5mm
More>>>
Samsung QM65F Digital signage flat panel 65" LED 500 cd/m² 4K Ultra HD Black 24/7:
The official marketing text of Samsung QM65F Digital signage flat panel 65" LED 500 cd/m² 4K Ultra HD Black 24/7 as supplied by the manufacturer

Bring the next generation of UHD picture quality to your commercial environment

Today’s businesses, including banks, restaurants, retailers and more, are increasingly using digital signage to engage, educate and serve their customers. Commercial digital signage usage continues to increase, and, because of its ability to offer clearer text and images, UHD has become the next big thing in display technology. With the latest UHD technology, businesses can leverage the next generation of ultimate picture quality for conveying more impactful messaging and information. UHD offers ultra-realistic detail, the ability to display more information on one screen, and four times the detail clarity, which is most evident when displaying text. For commercial applications, essential features, such as portrait mode and longer operational hours, are now combined with UHD clarity for the ultimate commercial display.

2016 New UHD Display QMF which designed for a commercial environment

Available in configurations spanning 48” to 98”, the UHD line-up is designed to deliver superior image quality in all environments. The versatile range of displays is specially configured to suit any business application. The UHD displays deliver a super-crisp image with high pixel density that is perfect for displaying even the smallest details of photos and videos in a hyper-realistic and immersive visual experience. The UHD line-up offers 24/7 availability as standard and high durability built in. Non-glare panels come as standard to ensure outstanding performance in bright conditions. Boasting a narrow-bezel configuration, the standalone displays offer a compact solution to environments limited by space or lighting. The unique bezel design helps drive clear, uninterrupted viewing.

Attract customers and improve brand identity with UHD lifelike images and picture quality

QMF Series delivers four times the FHD resolution on the same screen area, resulting in the most accurate recreation of details possible. Text that displays on QMF Series in UHD is super-crisp due to its high pixel density. High-detail visuals, such as photos and videos, are visible with the smallest details for a hyper-realistic and immersive visual experience.
In addition, customers can replace older video walls composed of smaller FHD displays with a single large QMF Series display to eliminate the bezels and produce a seamless view of the content. The resolution made up of the four FHD displays is singlehandedly covered by one UHD display.

Display four times the FHD content on a single multiscreen for greater visual impact

Now, you can provide more information through a smaller number of displays. UHD offers four times the resolution of FHD, which means that you can display the equivalent of four FHD content screens on a single UHD screen. QMF Series features a wide array of connectivity options, including the ability to display content from four separate input devices on the same screen without the need to first merge the content on a separate PC. With QMF Series, no special third-party components are required.

Various PIP and split-screen scenarios are possible, far beyond just four equally separated rectangles. This flexibility enables dynamic and efficient usage scenarios, such as the display of a video conferencing system on a large part of the screen, along with reference documents from a different device on another screen area for meeting attendees, or a product image display next to a specifications list in a retail store.

Choose the optimal display orientation with pivot mode

To meet the demands of traditional commercial environments, digital signage is often installed in portrait mode. Thus, it is critical that the digital signage supports portrait installation to fit to the aesthetics of the setting while still delivering the dynamic qualities of digital signage. QMF Series offers pivot mode that allows them to be installed in either landscape or portrait orientation to suit the environment’s needs.

Create a streamlined display area with the Samsung SBB extension for streamed UHD content

Due to the relative novelty of UHD in commercial display settings, few media players currently offer support for UHD streaming. To meet this demand, Samsung launched an optional UHD-capable SBB, which can attach to the back of the QMF Series. The simple installation of this SBB eliminates unnecessary wire clutter and also removes the need to create separate housing for the media player.

QMF Series natively supports a high 60 Hz refresh rate that ensures seamless video playback and eliminates the choppy visual experience often observed at a lower refresh rate. The QMF Series supports DP 1.2 connectivity, which is capable of streaming UHD video content at a refresh rate of 60 Hz, delivering a true UHD experience.

Short summary description Samsung QM65F Digital signage flat panel 65" LED 500 cd/m² 4K Ultra HD Black 24/7:
This short summary of the Samsung QM65F Digital signage flat panel 65" LED 500 cd/m² 4K Ultra HD Black 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung QM65F, Digital signage flat panel, 65", LED, 3840 x 2160 pixels, 24/7

Long summary description Samsung QM65F Digital signage flat panel 65" LED 500 cd/m² 4K Ultra HD Black 24/7:
This is an auto-generated long summary of Samsung QM65F Digital signage flat panel 65" LED 500 cd/m² 4K Ultra HD Black 24/7 based on the first three specs of the first five spec groups.

Samsung QM65F. Product design: Digital signage flat panel. Display diagonal: 65", Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD. Operating hours (hours/days): 24/7. Product color: Black

Display
Display diagonal *
65"
Display technology *
LED
Display resolution *
3840 x 2160 pixels
Display brightness *
500 cd/m²
HD type *
4K Ultra HD
Touchscreen *
No
Native aspect ratio
16:9
Response time
8 ms
Contrast ratio (typical)
4000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors
16.78 million colors
Pixel pitch
0.00413 x 0.0124" (0.105 x 0.315 mm)
Active display area (W x H)
56.6 x 32.1" (1438.5 x 814.5 mm)
Display diagonal (metric)
64.2" (163 cm)
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Color gamut
72%
Ports & interfaces
HDMI ports quantity *
4
HDMI version
1.4
DVI port *
Yes
VGA (D-Sub) input ports
1
DisplayPorts quantity *
2
USB port *
Yes
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
PC Audio in
Yes
RS-232 interface
Yes
RS-232C
Yes
Remote (IR) input
1
Remote (IR) output
1
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Design
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
TV tuner integrated
No
Multi-display supported
Yes
Operating hours (hours/days)
24/7
HDCP
No
Power
Power consumption (typical) *
138 W
Power consumption (standby) *
0.5 W
Power consumption (max)
198 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Computer system *
No
Weight & dimensions
Width
57.3" (1456.1 mm)
Depth
1.48" (37.5 mm)
Height
32.9" (835.6 mm)
Weight
50.9 lbs (23.1 kg)
Packaging data
Package width
61.9" (1571 mm)
Package depth
8.35" (212 mm)
Package height
37.4" (949 mm)
Package weight
69.7 lbs (31.6 kg)
Packaging content
Handheld remote control
Yes
Cables included
AC
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
Class A, 60950-1
Technical details
Sustainability certificates
ENERGY STAR
Other features
Manual
Yes
Energy efficiency class (old)
A
Brand Image Article code product Stock Price from
Samsung LH65QHHPLGC signage display Digital signage flat panel 65" LED Wi-Fi 600 cd/m² 4K Ultra HD Black Tizen 3.0 16/7 Samsung LH65QHHPLGC signage display Digital signage flat panel 65" LED Wi-Fi 600 cd/m² 4K Ultra HD Black Tizen 3.0 16/7
(show image)
LH65QHHPLGC LH65QHHPLGC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM65H Digital signage flat panel 65" LED Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 3.0 24/7 Samsung QM65H Digital signage flat panel 65" LED Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 3.0 24/7
(show image)
LH65QMHPLGC QM65H 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM49F Digital signage flat panel 49" LED 500 cd/m² 4K Ultra HD Black 24/7 Samsung QM49F Digital signage flat panel 49" LED 500 cd/m² 4K Ultra HD Black 24/7
(show image)
LH49QMFPLGC QM49F 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM55F Digital signage flat panel 55" LED 500 cd/m² 4K Ultra HD Black 24/7 Samsung QM55F Digital signage flat panel 55" LED 500 cd/m² 4K Ultra HD Black 24/7
(show image)
LH55QMFPLGC QM55F 0.00
(excl. VAT)
0 (incl. VAT)