Samsung logo

Samsung QM65H Digital signage flat panel 65" LED Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 3.0 24/7

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
209303
Info modified on:
17 Feb 2025, 13:17:03
Short summary description Samsung QM65H Digital signage flat panel 65" LED Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 3.0 24/7:

Samsung QM65H, Digital signage flat panel, 65", LED, 3840 x 2160 pixels, Wi-Fi, 24/7

Long summary description Samsung QM65H Digital signage flat panel 65" LED Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 3.0 24/7:

Samsung QM65H. Product design: Digital signage flat panel. Display diagonal: 65", Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating hours (hours/days): 24/7. Operating system installed: Tizen 3.0. Product color: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.