location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 91003 inflatable boat 1 person(s) Pool Raft

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Disney - Mickey Mouse Clubhouse Inflatable Kiddie Raft/Boat
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91003
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138906103
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135895
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:28:58
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bestway 91003 inflatable boat 1 person(s) Pool Raft :
The short editorial description of Bestway 91003 inflatable boat 1 person(s) Pool Raft

KIDDIE RAFT
More>>>
Bestway 91003 inflatable boat 1 person(s) Pool Raft:
The official marketing text of Bestway 91003 inflatable boat 1 person(s) Pool Raft as supplied by the manufacturer

KIDDIE RAFT
- Safety valves
- Sturdy pre-tested vinyl
- Inflatable bottom for extra comfort
- Tow rope with built-in grommet
- See-thru window
- Content: One raft

Short summary description Bestway 91003 inflatable boat 1 person(s) Pool Raft:
This short summary of the Bestway 91003 inflatable boat 1 person(s) Pool Raft data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 91003, Pool, Raft, Multicolor, Vinyl, 1 person(s), Box

Long summary description Bestway 91003 inflatable boat 1 person(s) Pool Raft:
This is an auto-generated long summary of Bestway 91003 inflatable boat 1 person(s) Pool Raft based on the first three specs of the first five spec groups.

Bestway 91003. Recommended usage: Pool, Type: Raft, Product color: Multicolor. Width: 24" (610 mm), Length: 35.8" (910 mm), Height: 7.87" (200 mm). Minimum order quantity: 12 pc(s), Quantity per pallet: 576 pc(s)

Features
Number of persons *
1 person(s)
Recommended usage *
Pool
Type *
Raft
Motor mount *
No
Product color *
Multicolor
Inflatable floor
Yes
Material *
Vinyl
Safety valve
Yes
Built-in grommets
Yes
Package type
Box
Intrastat code
95069990
Weight & dimensions
Width
24" (610 mm)
Weight & dimensions
Length
35.8" (910 mm)
Height
7.87" (200 mm)
Weight
13.5 oz (383 g)
Deflated size (W x L)
40.2 x 27.2" (1020 x 690 mm)
Package width
7.8" (198 mm)
Package depth
7.8" (198 mm)
Package height
1.38" (35 mm)
Package volume
40000 cm³
Packaging content
Tow rope
Yes
Logistics data
Minimum order quantity
12 pc(s)
Quantity per pallet
576 pc(s)
Brand Image Article code product Stock Price from
Bestway 34009 inflatable boat Pool Bestway 34009 inflatable boat Pool
(show image)
34009 Inflatable Happy Crustaclean Junior Boat 1.37m x 89cm