location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 36128 pool/beach float Multicolor Swim ring

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
36128
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
36128 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115210
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:53
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 36128 pool/beach float Multicolor Swim ring:
This short summary of the Bestway 36128 pool/beach float Multicolor Swim ring data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 36128, Multicolor, Swim ring, 3 yr(s), 6 yr(s), 10.8 oz (305 g), 6.69" (170 mm)

Long summary description Bestway 36128 pool/beach float Multicolor Swim ring:
This is an auto-generated long summary of Bestway 36128 pool/beach float Multicolor Swim ring based on the first three specs of the first five spec groups.

Bestway 36128. Product color: Multicolor, Product type: Swim ring, Recommended age (min): 3 yr(s). Weight: 10.8 oz (305 g). Package width: 6.69" (170 mm), Package depth: 11.4" (290 mm), Package height: 0.472" (12 mm). Quantity per pallet: 2304 pc(s), Minimum order quantity: 12 pc(s)

Features
Product color *
Multicolor
Product type *
Swim ring
Recommended age (min) *
3 yr(s)
Recommended age (max)
6 yr(s)
Headrest
No
Backrest
No
Cup holder
No
Foldable
Yes
Not for children 0-3 years
Yes
Intrastat code
95030095
Weight & dimensions
Weight
10.8 oz (305 g)
Packaging data
Package width
6.69" (170 mm)
Package depth
11.4" (290 mm)
Package height
0.472" (12 mm)
Package volume
14000 cm³
Package type
Blister
Logistics data
Quantity per pallet
2304 pc(s)
Minimum order quantity
12 pc(s)