location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 32050 baby swim float Vinyl Yellow Swim seat

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Swim Safe Baby Seat Support Step A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32050 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138915778 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146292
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Apr 2024 11:35:06
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bestway 32050 baby swim float Vinyl Yellow Swim seat :
The short editorial description of Bestway 32050 baby swim float Vinyl Yellow Swim seat

SWIM SAFE BABY SUPPORT STEP A
More>>>
Bestway 32050 baby swim float Vinyl Yellow Swim seat:
The official marketing text of Bestway 32050 baby swim float Vinyl Yellow Swim seat as supplied by the manufacturer

SWIM SAFE BABY SUPPORT STEP A
- Safety valves
- Sturdy pre-tested vinyl
- Large square ring for balance
- Diaper style seat
- 3 air chambers
- Content: One baby seat

Short summary description Bestway 32050 baby swim float Vinyl Yellow Swim seat:
This short summary of the Bestway 32050 baby swim float Vinyl Yellow Swim seat data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 32050, Swim seat, Vinyl, Yellow

Long summary description Bestway 32050 baby swim float Vinyl Yellow Swim seat:
This is an auto-generated long summary of Bestway 32050 baby swim float Vinyl Yellow Swim seat based on the first three specs of the first five spec groups.

Bestway 32050. Product type: Swim seat, Coloration: Monochromatic, Material: Vinyl. Width: 25.2" (640 mm), Depth: 25.2" (640 mm), Height: 9.45" (240 mm). Quantity per pack: 1 pc(s), Package width: 7.48" (190 mm), Package depth: 10.8" (275 mm). Minimum order quantity: 12 pc(s), Quantity per pallet: 600 pc(s)

Features
Coloration *
Monochromatic
Material *
Vinyl
Product color *
Yellow
Product type *
Swim seat
Chambers quantity
3
Self-locking safety valve
Yes
Intrastat code
95062900
Weight & dimensions
Width
25.2" (640 mm)
Depth
25.2" (640 mm)
Height
9.45" (240 mm)
Weight & dimensions
Weight
25.3 oz (718 g)
Deflated size (W x L)
27.2 x 27.2" (690 x 690 mm)
Packaging data
Quantity per pack
1 pc(s)
Package width
7.48" (190 mm)
Package depth
10.8" (275 mm)
Package height
2.17" (55 mm)
Package volume
41000 cm³
Package type
Box
Logistics data
Minimum order quantity
12 pc(s)
Quantity per pallet
600 pc(s)