location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 93515 pool/beach float Yellow Image Vinyl Swim vest

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
93515
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
93515
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138922998
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103749
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jun 2019 23:29:16
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 93515 pool/beach float Yellow Image Vinyl Swim vest:
This short summary of the Bestway 93515 pool/beach float Yellow Image Vinyl Swim vest data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 93515, Yellow, Swim vest, Image, Vinyl, 3 yr(s), 6 yr(s)

Long summary description Bestway 93515 pool/beach float Yellow Image Vinyl Swim vest:
This is an auto-generated long summary of Bestway 93515 pool/beach float Yellow Image Vinyl Swim vest based on the first three specs of the first five spec groups.

Bestway 93515. Product color: Yellow, Product type: Swim vest, Coloration: Image. Width: 13" (330 mm), Depth: 6.3" (160 mm), Height: 17.7" (450 mm). Package width: 5.51" (140 mm), Package depth: 1.57" (40 mm), Package height: 8.46" (215 mm). Quantity per pallet: 840 pc(s), Minimum order quantity: 12 pc(s)

Features
Product color *
Yellow
Coloration *
Image
Material *
Vinyl
Product type *
Swim vest
Recommended age (min) *
3 yr(s)
Recommended age (max)
6 yr(s)
Intrastat code
95062900
Weight & dimensions
Width
13" (330 mm)
Depth
6.3" (160 mm)
Weight & dimensions
Height
17.7" (450 mm)
Packaging data
Package width
5.51" (140 mm)
Package depth
1.57" (40 mm)
Package height
8.46" (215 mm)
Package weight
10.2 oz (290 g)
Package volume
36000 cm³
Package type
Box
Logistics data
Quantity per pallet
840 pc(s)
Minimum order quantity
12 pc(s)