location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Freitag 500 patch panel 3U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freitag Check ‘Freitag’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
500
Category:
Number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner.
Patch Panels Check ‘Freitag’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freitag: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38725
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2021 16:01:53
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Freitag 500 patch panel 3U:
This short summary of the Freitag 500 patch panel 3U data-sheet is auto-generated and uses the product title and the first six key specs.

Freitag 500, RJ-45, USB, RS-232, Gray, Rack mounting, 3U, 13.4" (340 mm)

Long summary description Freitag 500 patch panel 3U:
This is an auto-generated long summary of Freitag 500 patch panel 3U based on the first three specs of the first five spec groups.

Freitag 500. Connector(s): RJ-45, USB, RS-232. Product color: Gray, Mounting: Rack mounting, Rack capacity: 3U. Depth: 13.4" (340 mm)