m-e RM 410 smoke detector Photoelectrical reflection detector

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48629
Info modified on:
02 Jun 2018, 12:19:21
Long product name m-e RM 410 smoke detector Photoelectrical reflection detector:

Smoke Detector with EASY-TEST, 1x 9V Lithium, 85 dB

Short summary description m-e RM 410 smoke detector Photoelectrical reflection detector:

m-e RM 410, Photoelectrical reflection detector, White, 85 dB, 118.1" (3 m), Battery, 9 V

Long summary description m-e RM 410 smoke detector Photoelectrical reflection detector:

m-e RM 410. Detector type: Photoelectrical reflection detector, Product color: White, Alarm decibels: 85 dB. Power source: Battery, Battery voltage: 9 V, Battery technology: Lithium. Certification: VDS. Diameter: 4.13" (10.5 cm), Height: 1.38" (35 mm)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.