location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Steelseries Siberia 100 Headset Wired Head-band Gaming Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Steelseries Check ‘Steelseries’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Siberia 100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
61420 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5707119027601
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Steelseries: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41765
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:04:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Steelseries Siberia 100 Headset Wired Head-band Gaming Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Gaming Head-band Headset
  • - Wired 3.5 mm connector
  • - Circumaural 20 - 20000 Hz 94 dB
  • - Microphone type: Boom -38 dB 2200 Ω
Long product name Steelseries Siberia 100 Headset Wired Head-band Gaming Black :
The short editorial description of Steelseries Siberia 100 Headset Wired Head-band Gaming Black

40mm Neodymium Drivers, 20 - 20000 Hz, 94 dB, Black
More>>>
Short summary description Steelseries Siberia 100 Headset Wired Head-band Gaming Black:
This short summary of the Steelseries Siberia 100 Headset Wired Head-band Gaming Black data-sheet is auto-generated and uses the product title and the first six key specs.

Steelseries Siberia 100, Wired, Gaming, 20 - 20000 Hz, Headset, Black

Long summary description Steelseries Siberia 100 Headset Wired Head-band Gaming Black:
This is an auto-generated long summary of Steelseries Siberia 100 Headset Wired Head-band Gaming Black based on the first three specs of the first five spec groups.

Steelseries Siberia 100. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Cable length: 47.2" (1.2 m), Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:38:16
Uk has collected 3 expert reviews for Steelseries Siberia 100 Headset Wired Head-band Gaming Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Brand Image Article code product Stock Price from
Steelseries

Steelseries Arctis 5 Headset Wired Head-band Gaming Black, White
(show image)
61444 Arctis 5 0.00
(excl. VAT)
0 (incl. VAT)
Steelseries

Steelseries Arctis 5 Headset Wired Head-band Gaming Black
(show image)
61443 Arctis 5 0.00
(excl. VAT)
0 (incl. VAT)
Steelseries

Steelseries Arctis 3 Headset Wired Head-band Gaming White
(show image)
61434 Arctis 3 0.00
(excl. VAT)
0 (incl. VAT)
Steelseries

Steelseries Arctis 3 Headset Wired Head-band Gaming Black
(show image)
61433 Arctis 3 0.00
(excl. VAT)
0 (incl. VAT)
Steelseries

Steelseries Siberia 840 Headset Wired & Wireless Head-band Gaming Bluetooth Black
(show image)
61230 Siberia 840 0.00
(excl. VAT)
0 (incl. VAT)
Steelseries

Steelseries Siberia 800 Headset Wireless Head-band Gaming Black
(show image)
61302 Siberia 800 0.00
(excl. VAT)
0 (incl. VAT)
Steelseries

Steelseries Siberia 200 Headset Wired Head-band Gaming Black
(show image)
51133 Siberia 200 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Australia 1 distributor(s)
United Kingdom 1 distributor(s)