location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KL1508AiM KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KL1508AiM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP2983 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423777828 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40593
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:48:10
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
EU Product Fiche (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN DCP2983 user manual (9.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (7.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KL1508AiM KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack mounting 1U Black
  • - Number of computers controlled: 128
  • - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2 Video port type: VGA
  • - UW-UXGA 1600 x 1200 pixels
  • - Housing material: Metal
  • - Hot keys
  • - LCD Built-in display
  • - AC 28 W
Long product name ATEN KL1508AiM KVM switch Rack mounting Black :
The short editorial description of ATEN KL1508AiM KVM switch Rack mounting Black

Cat 5, 17" TFT-LCD, 16.7M, PS/2, USB, 1600 x 1200px @ 60Hz, DDC2B, 50m, 1-255s, 15.23kg
More>>>
ATEN KL1508AiM KVM switch Rack mounting Black:
The official marketing text of ATEN KL1508AiM KVM switch Rack mounting Black as supplied by the manufacturer

The KL1508Ai Dual Rail LCD KVM Switch is a control unit that allows secure access up to 8 computers from a single KVM (keyboard, video, and mouse) console. It consists of an integrated LCD monitor, keyboard, and touchpad in a 1U rack-mountable retractable sliding housing.

The LCD and keyboard/touchpad modules slide independently of each other. To maximize space in your data center, the keyboard/touchpad module slides back to “ hide away ” when not in use, while the thin profile LCD monitor rotates back – flush against the rack – allowing convenient monitoring of computer activity.

The KL1508Ai features IP-based connectivity that allows local and remote operators to monitor and access the computers on your installation. Because it uses TCP/IP for its communications protocol, the KL1508Ai can be accessed from any computer on the LAN, WAN, or Internet – whether that computer is located down the hall, down the street, or halfway around the world.

Compact, high-density, RJ-45 connectors and Cat 5e/6 cable make for a compact, efficient, wiring configuration, while the use of KVM Adapter Cables to link to the computers, permits any combination of PCs, Macs, Sun computers, and serial devices to coexist on the installation.

For added convenience, ports for an external keyboard, monitor, and mouse are provided on the rear panel – permitting you to manage the switch from a local console. There is also an external USB mouse port on the keyboard module, allowing you to use an external mouse, rather than the touchpad.

Enhanced features include a Panel Array Mode™ that displays the video output of up to 8 computers at the same time, and a Message Board that allows logged in users to conveniently and instantly communicate with one other – no matter where in the world they actually are. The KL1508Ai is an ideal solution for your server room management.

Hardware
Exclusive LED illumination light - designed by ATEN to illuminate the keyboard and touchpad to allow visibility in low-light conditions
-Integrated KVM console with 17¨ or 19¨ LED-backlit LCD monitor in a Dual Rail housing
-A single console controls up to 8 computers
-Daisy chain up to 15 additional KVM switches to control up to 128 computers*
-One bus for remote KVM over IP access
-Space-saving RJ-45 connectors and Cat 5e/6 cabling
-KVM adapter cables designed with automatic conversion to allow flexible interface combinations (PS/2, USB, Sun and serial) to control all computer types
-Extra console port – manage computers in the LCD KVM switch from an external console (monitor, USB or PS/2 keyboard, and USB or PS/2 mouse)
-Multiplatform support: PC, Mac, Sun and Serial
-Supports external USB mouse
-Dual Rail housing is slightly less than 1U with top and bottom clearance for smooth operation in 1U of rack space
-Dual Rail – LCD monitor slides independently of the keyboard/touchpad
-LCD module rotates up to 120 degrees for a more comfortable viewing angle
-Console lock – enables the console drawer to remain securely locked away in position when not in use
-LCD power button helps save energy and prolong displays´ life

* Compatible KVM switches: KH1508A/KH1516A, KH0116, ACS1208A/ACS1216A, CS1708A/CS1716A, KH1508/KH1516

Management
-Up to 64 user accounts
-Up to 32 concurrent logins
-End session feature – administrators can terminate any running session
-Adapter ID – stores port information allowing administrators to relocate servers to different ports, without having to reconfigure the adapters and switch
-Port Share Mode allows multiple users to gain access to a server simultaneously
-Remote power control for attached Power Over the NET™ devices
-Integration with ALTUSEN CC2000 Management software
-Event logging and Windows-based Log Server support
-Local Log Event
-Firmware upgradeable
-IPv6 capable

Easy-to-Use Interface
-Easy computer selection via pushbuttons, Hotkey Mode, OSD (OnScreen Display), and Browser-based GUI
-Local Console, Browser, and AP GUIs offer a unified multi language interface to minimize user training time and increase productivity
-Multiplatform client support (Windows, Mac OS X, Linux, Sun)
-Multi-browser support: Internet Explorer, Chrome, Firefox, Safari, Opera, Mozilla, Netscape
-Browser-based UI in pure Web technology allows administrators to perform administrative tasks without the need for Java to be pre-installed
-Panel Array Mode™
-Keyboard broadcast* – keyboard input can be duplicated on all the attached servers

* Local Console only

Advanced Security
-Remote authentication support: RADIUS, LDAP, LDAPS, and MS Active Directory
-Supports TLS 1.2 data encryption and RSA 2048-bit certificates to secure users log in from browser
-Flexible encryption design allows users to choose any combination of 56-bit DES, 168-bit 3DES 256-bit AES, 128-bit RC4, or Random for independent KB/Mouse, and video data encryption
-IP/MAC Filter support for enhanced security protection
-Configurable user and group permissions for server access and control

Virtual Remote Desktop
-Video quality and video tolerance can be adjusted to optimize data transfer speed; monochrome color depth setting, threshold and noise settings for compression of the data bandwidth in low bandwidth situations
-Full-screen or sizable and scalable Virtual Remote Desktop
-Message board feature allows logged in users to communicate with each other
-Mouse DynaSync™ – automatically synchronizes the local and remote mouse movements
-On-screen keyboard with multi language support
-BIOS-level access
-Keyboard Language support: English (US), English (UK), French, German, German (Swiss), Hungarian, Italian, Japanese, Korean, Russian, Spanish, Swedish, and Traditional Chinese

Package Contents
-1x KL1508Ai Dual Rail LCD KVM Switch
-1x Power Cord
-1x Standard Rack Mount Kit
-1x Firmware Upgrade Cable
-1x User Instructions

Short summary description ATEN KL1508AiM KVM switch Rack mounting Black:
This short summary of the ATEN KL1508AiM KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KL1508AiM, 1600 x 1200 pixels, UW-UXGA, Rack mounting, 28 W, 1U, Black

Long summary description ATEN KL1508AiM KVM switch Rack mounting Black:
This is an auto-generated long summary of ATEN KL1508AiM KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

ATEN KL1508AiM. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Security algorithms: SSL/TLS. HD type: UW-UXGA, Maximum resolution: 1600 x 1200 pixels, Video bandwidth: 75 Hz. Product color: Black, Rack capacity: 1U, Housing material: Metal. Display: LCD, Display diagonal: 17"

Ports & interfaces
Number of computers controlled *
128
Keyboard port type *
USB, PS/2
Mouse port type *
USB, PS/2
Video port type *
VGA
VGA (D-Sub) ports quantity
1
Console ports *
PS/2, RJ–45, USB A, VGA (D-Sub)
Console USB ports quantity
2
USB 2.0 ports quantity
3
USB connector type
USB Type-A
PS/2 ports quantity
2
DC-in jack
Yes
Network
Ethernet LAN (RJ-45) ports
9
Security algorithms
SSL/TLS
Performance
HD type *
UW-UXGA
Maximum resolution *
1600 x 1200 pixels
Video bandwidth
75 Hz
Scan interval
1, 255 s
Daisy chain
Yes
Number of users
64 user(s)
Maximum operating distance
1968.5" (50 m)
Firmware upgradeable
Yes
Design
Rack mounting *
Yes
Rack capacity
1U
Product color *
Black
Housing material
Metal
LED indicators
Yes
Push button
Yes
Hot keys
Yes
Display
Built-in display *
Yes
Display
LCD
Display
Display diagonal
17"
On Screen Display (OSD)
Yes
Power
Power source
AC
Input voltage
100-240 V
AC input frequency
50 - 60 Hz
Input current
1 A
Power consumption (typical)
28 W
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Other operating systems supported
Yes
Sustainability
Sustainability certificates
RoHS
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
18.9" (480 mm)
Depth
27.6" (701.2 mm)
Height
1.73" (44 mm)
Weight
33.5 lbs (15.2 kg)
Packaging content
Cables included
DC
Quick installation guide
Yes
AC adapter included
Yes
Rack mount kit
Yes
Brand Image Article code product Stock Price from
ATEN KA7520 KVM switch Black ATEN KA7520 KVM switch Black
(show image)
KA7520 KA7520 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KA9140 KVM switch Black ATEN KA9140 KVM switch Black
(show image)
DCP2969 KA9140 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)