location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KA7970 KVM cable Black 177.2" (4.5 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KA7970
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP2967 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792400544 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29192
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:49
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
EU Product Fiche (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KA7970 KVM cable Black 177.2" (4.5 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Keyboard and mouse emulation - keeps your server functioning smoothly when it is disconnected from the switch's KVM port or relocated to different KVM port
  • - Lifetime firmware upgrades
  • - Built in 4.5m Cat 5 cable
  • - Superior video quality - supports resolution of up to 1600 x 1200 within the distance of up to 4.5m
  • - Hot pluggable - add or remove computers without having to power down the switch.
  • - Compact size
Long product name ATEN KA7970 KVM cable Black 177.2" (4.5 m) :
The short editorial description of ATEN KA7970 KVM cable Black 177.2" (4.5 m)

USB VGA KVM Adapter Cable
More>>>
ATEN KA7970 KVM cable Black 177.2" (4.5 m):
The official marketing text of ATEN KA7970 KVM cable Black 177.2" (4.5 m) as supplied by the manufacturer

The most cost effective choice for installations with less than 4.5m between server and switch!
The KA7970 USB KVM Adapter Cable connects the KVM switch to the video and USB ports of the target computer. With its small form factor and light weight design, it fits perfectly into most of the rack-mount or desktop servers.

Short summary description ATEN KA7970 KVM cable Black 177.2" (4.5 m):
This short summary of the ATEN KA7970 KVM cable Black 177.2" (4.5 m) data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KA7970, 177.2" (4.5 m), USB, USB, VGA, Black, RJ-45

Long summary description ATEN KA7970 KVM cable Black 177.2" (4.5 m):
This is an auto-generated long summary of ATEN KA7970 KVM cable Black 177.2" (4.5 m) based on the first three specs of the first five spec groups.

ATEN KA7970. Cable length: 177.2" (4.5 m), Keyboard port type: USB, Mouse port type: USB. Weight: 8.47 oz (240 g). Dimensions (WxDxH): 3.12 x 1.46 x 0.61" (79.3 x 37 x 15.5 mm)

Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Technical details
Sustainability certificates
RoHS
Performance
Product color
Black
Cable length *
177.2" (4.5 m)
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
VGA
Performance
Console port
RJ-45
Connector 1
1 x RJ-45 Male with 4.5 m Cat5 cable
Connector 2
1 x USB Male, 1 x HDB-15 Male
Connector gender
Male/Male
Maximum video resolution
1600 x 1200 pixels
Material
Plastic
Packaging data
Weight
8.47 oz (240 g)
Other features
Dimensions (WxDxH)
3.12 x 1.46 x 0.61" (79.3 x 37 x 15.5 mm)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 4 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)