location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne WAP-6201 wireless access point 300 Mbit/s White Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WAP-6201
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAP-6201 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0846359037164 show
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50212
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:59
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne WAP-6201 wireless access point 300 Mbit/s White Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.4 GHz
  • - Maximum data transfer rate: 300 Mbit/s
  • - IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n, IEEE 802.3, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x
  • - 64-bit WEP, 128-bit WEP, WPA, WPA-AES, WPA-TKIP, WPA2, WPA2-AES, WPA2-PSK, WPA2-TKIP
  • - Power over Ethernet (PoE)
  • - Antennas quantity: 1 Integrated antenna
Guarantee: 1 year
Long product name LevelOne WAP-6201 wireless access point 300 Mbit/s White Power over Ethernet (PoE) :
The short editorial description of LevelOne WAP-6201 wireless access point 300 Mbit/s White Power over Ethernet (PoE)

N150 PoE Wireless Access Point, In-Wall Mount, Controller Managed, 300 Mbps, 802.1b/g/n
More>>>
LevelOne WAP-6201 wireless access point 300 Mbit/s White Power over Ethernet (PoE):
The official marketing text of LevelOne WAP-6201 wireless access point 300 Mbit/s White Power over Ethernet (PoE) as supplied by the manufacturer

N150 PoE Wireless Access Point, In-Wall Mount, Controller Managed
The WAP-6201 from LevelOne is a high-performance wireless access point delivering ultra high-speed connectivity and extended range. The device can be configured to work independently in Fat mode, or as part of a centrally managed network in Fit mode. WAP-6201 is a PoE device, requiring just one Cat.5 cable for both power and data. Up to four SSIDs can be assigned to the device for optimum security, and a stylish, low-profile design with front port access compliments the AP’s superior performance.

Short summary description LevelOne WAP-6201 wireless access point 300 Mbit/s White Power over Ethernet (PoE):
This short summary of the LevelOne WAP-6201 wireless access point 300 Mbit/s White Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne WAP-6201, 2.4 GHz, 300 Mbit/s, 64-bit WEP, 128-bit WEP, WPA, WPA-AES, WPA-TKIP, WPA2, WPA2-AES, WPA2-PSK, WPA2-TKIP, 10,100 Mbit/s

Long summary description LevelOne WAP-6201 wireless access point 300 Mbit/s White Power over Ethernet (PoE):
This is an auto-generated long summary of LevelOne WAP-6201 wireless access point 300 Mbit/s White Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

LevelOne WAP-6201. 2.4 GHz, Maximum data transfer rate: 300 Mbit/s. Security algorithms: 64-bit WEP, 128-bit WEP, WPA, WPA-AES, WPA-TKIP, WPA2, WPA2-AES, WPA2-PSK, WPA2-TKIP. Ethernet LAN data rates: 10,100 Mbit/s. Power over Ethernet (PoE). Product color: White

Features
2.4 GHz *
Yes
5 GHz *
No
Maximum data transfer rate *
300 Mbit/s
Ethernet LAN data rates
10, 100 Mbit/s
Frequency band
2.4 - 2.4835 GHz
Networking standards
IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n, IEEE 802.3, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x
Number of users
10 user(s)
Wi-Fi Multimedia (WMM)/(WME)
Yes
Flow control support
Yes
Quality of Service (QoS) support
Yes
Security
Security algorithms *
64-bit WEP, 128-bit WEP, WPA, WPA-AES, WPA-TKIP, WPA2, WPA2-AES, WPA2-PSK, WPA2-TKIP
Service Set Identifier (SSID) features
SSID broadcast on/off
Number of SSID supported
4
Auto Wireless Distribution System (WDS)
Yes
Management features
Web-based management
Yes
Switch type
Managed
Firmware upgradeable
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Internal RJ-45 ports quantity
1
WAN connection
Ethernet (RJ-45)
Power
Power over Ethernet (PoE) *
Yes
Design
Placement *
In-wall
Product color *
White
Reset button
Yes
LED indicators
WLAN
Internal
Yes
Antenna
Antenna features
Integrated antenna
Antennas quantity
1
Antenna gain level (max)
4 dBi
Weight & dimensions
Width
3.39" (86 mm)
Depth
3.39" (86 mm)
Height
1.18" (30 mm)
Weight
2.82 oz (80 g)
Packaging data
CD manual
Yes
CD quick installation guide
Yes
Packaging content
Cables included
LAN (RJ-45)
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 70 °C
Storage relative humidity (H-H)
0 - 95%
Country Distributor
United Kingdom 1 distributor(s)