location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MLT-R704 toner cartridge 1 pc(s) Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MLT-R704
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MLT-R704 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086940924
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112891
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 12:47:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung MLT-R704 toner cartridge 1 pc(s) Original
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Black toner page yield: 100000 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Short summary description Samsung MLT-R704 toner cartridge 1 pc(s) Original:
This short summary of the Samsung MLT-R704 toner cartridge 1 pc(s) Original data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MLT-R704, 100000 pages, 1 pc(s)

Long summary description Samsung MLT-R704 toner cartridge 1 pc(s) Original:
This is an auto-generated long summary of Samsung MLT-R704 toner cartridge 1 pc(s) Original based on the first three specs of the first five spec groups.

Samsung MLT-R704. Black toner page yield: 100000 pages, Quantity per pack: 1 pc(s)

Features
Compatibility *
SL-K3300NR / K3250NR
Quantity per pack *
1 pc(s)
Black toner page yield *
100000 pages
Type *
Original
Brand compatibility *
Samsung
Weight & dimensions
Width
21.9" (557 mm)
Weight & dimensions
Depth
6.77" (172 mm)
Height
6.57" (167 mm)
Weight
29.1 oz (825 g)
Package type
Box
Other features
Print technology
Laser printing
Package weight
2645.5 lbs (1200 kg)
Country Distributor
México 1 distributor(s)
Deutschland 1 distributor(s)