Samsung logo

Samsung MultiXpress SL-K3300NR multifunction printer Laser A3 1200 x 1200 DPI 30 ppm

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
196502
Info modified on:
04 Feb 2020, 10:28:46
Long product name Samsung MultiXpress SL-K3300NR multifunction printer Laser A3 1200 x 1200 DPI 30 ppm:

Print, Copy, Scan, Network, Duplex, 30ppm in A4, PCL5e, PCL6, PostScript3, PDF V1.7, USB 2.0, Ethernet, IEEE 802.11b/g/n + NFC, 1GHz (Dual Core), 7" LCD 800 x 480 (WVGA)

Samsung MultiXpress SL-K3300NR multifunction printer Laser A3 1200 x 1200 DPI 30 ppm:

MultiXpress SL-K3300NR Mono Multifunction

Fast printing speed with powerful CPU
The 1Ghz dual core processor and 1.5GB memory results in fast printing, speedy scanning and enhanced productivity.

Crisper, clearer results with Samsung technology
Samsung’s unique Rendering Engine for Clean Page (ReCP) technology delivers professional-quality output with sharp text and clean images by sharpening both graphics and text automatically.

Print from Anywhere, Share Easily
Print documents on the go and share them easily. Enjoy the convenience to save and share documents to the cloud without a PC or printer driver with convenient mobile printing solutions such as Google Cloud Print™, AirPrint™, and PrinterOnTM.

Tap to print NFC technology
Simply tap to print, scan or fax documents with advanced NFC technology from any NFC-supported mobile device. The wireless option with Active NFC provides user authentication that enables authorized users to tap and print to a Samsung MFP with their mobile devices.

Peace of mind from failure, security risk and downtime
The Samsung K3300 offers outstanding control of user, document and network access at the enterprise security level. It supports authentication, print job protection, network security and protocols and hard disk protection, while enabling administrators to manage the control panel and printing privileges.

Easy to operate user interface
Operating a printer has never been easier with a 7-inch capacitive touchscreen for intuitive, smartphone-like usability.

High monthly duty cycle
With a high monthly duty cycle of up to 80,000 pages, the Samsung K3300 combines low operating expenses with reliable performance.

Short summary description Samsung MultiXpress SL-K3300NR multifunction printer Laser A3 1200 x 1200 DPI 30 ppm:

Samsung MultiXpress SL-K3300NR, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A3, Black, White

Long summary description Samsung MultiXpress SL-K3300NR multifunction printer Laser A3 1200 x 1200 DPI 30 ppm:

Samsung MultiXpress SL-K3300NR. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Product color: Black, White

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.