location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY KC 1000 SC keyboard Universal USB QWERTY UK English Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KC 1000 SC Corded Smartcard Keyboard, Black, USB (QWERTY - UK)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JK-A0100GB-2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4025112084614
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139843
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CHERRY JK-A0100GB-2 user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CHERRY KC 1000 SC keyboard Universal USB QWERTY UK English Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Universal
  • - USB Mechanical
  • - QWERTY UK English
  • - Full-size (100%) Numeric keypad
  • - Windows keys
  • - Black
  • - 1 pc(s)
Guarantee: 2 years
Long product name CHERRY KC 1000 SC keyboard Universal USB QWERTY UK English Black :
The short editorial description of CHERRY KC 1000 SC keyboard Universal USB QWERTY UK English Black

USB, QWERTY, UK, 458 x 188 x 46mm, 1.8m, Black
More>>>
CHERRY KC 1000 SC keyboard Universal USB QWERTY UK English Black:
The official marketing text of CHERRY KC 1000 SC keyboard Universal USB QWERTY UK English Black as supplied by the manufacturer

Lasting reliability. Timeless elegance. Intelligent concept. CHERRY KC 1000 SC combines the benefits of a classic CHERRY office keyboard with the security-related requirements of a security keyboard.

- Intelligent, corded security keyboard with integrated smart card terminal
- Secure PIN entry (Class -2 reader)
- PC/SC smart card reader
- Protocols: T=0, T=1, S=8, S=9, S=11
- EMV 2000 Level 1 approved
- CCID compatible

Short summary description CHERRY KC 1000 SC keyboard Universal USB QWERTY UK English Black:
This short summary of the CHERRY KC 1000 SC keyboard Universal USB QWERTY UK English Black data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY KC 1000 SC, Full-size (100%), Wired, USB, Mechanical, QWERTY, Black

Long summary description CHERRY KC 1000 SC keyboard Universal USB QWERTY UK English Black:
This is an auto-generated long summary of CHERRY KC 1000 SC keyboard Universal USB QWERTY UK English Black based on the first three specs of the first five spec groups.

CHERRY KC 1000 SC. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY, Keyboard number of keys: 105. Cable length: 70.9" (1.8 m). Recommended usage: Universal. Product color: Black

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Mechanical
Keyboard layout *
QWERTY
Keyboard language *
UK English
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard number of keys
105
Keyboard keys operating life
10 million characters
Windows keys
Yes
Hot keys
Yes
Number of hot keys
4
USB hub
No
Purpose
Universal
Fingerprint reader
No
Smart card reader
Yes
Certification
cURus, VDE GS, c-tick, VCCI, CE, FCC, FIPS 201
Design
Backlight *
No
Keyboard style
Straight
Full-size keyboard
Yes
Wrist rest
No
Product color *
Black
Surface coloration
Monochromatic
Features
Cable length
70.9" (1.8 m)
Features
Plug and Play
Yes
Power
Power source type *
USB
Power consumption
100 mA
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 65 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
18 x 7.4 x 1.81" (458 x 188 x 46 mm)
Keyboard weight
29.6 oz (840 g)
Packaging data
Package width
18.6" (472 mm)
Package depth
9.13" (232 mm)
Package height
2.17" (55 mm)
Package weight
2.54 lbs (1.15 kg)
Package type
Box
Packaging content
Number of products included *
1 pc(s)
User guide
Yes
Logistics data
Harmonized System (HS) code
84716060
Brand Image Article code product Stock Price from
CHERRY XS Touchpad keyboard Universal USB QWERTY UK English Gray CHERRY XS Touchpad keyboard Universal USB QWERTY UK English Gray
(show image)
G84-5500LUMGB-0 Touchpad 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY KC 4020 keyboard Universal USB QWERTY UK English Black CHERRY KC 4020 keyboard Universal USB QWERTY UK English Black
(show image)
JK-0720GB KC 4020 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY XS Complete keyboard Office USB QWERTY UK English Gray CHERRY XS Complete keyboard Office USB QWERTY UK English Gray
(show image)
G84-5200LCMGB-0 Complete 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY KC 1000 keyboard Office USB QWERTY UK English Black CHERRY KC 1000 keyboard Office USB QWERTY UK English Black
(show image)
JK-0800GB-2 KC 1000 Corded Keyboard, Black, USB (QWERTY - UK) 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY KC 4000 keyboard Office USB QWERTY UK English Black CHERRY KC 4000 keyboard Office USB QWERTY UK English Black
(show image)
JK-0700GB KC 4000 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY DW 8000 keyboard Mouse included Universal RF Wireless QWERTY UK English Silver, White CHERRY DW 8000 keyboard Mouse included Universal RF Wireless QWERTY UK English Silver, White
(show image)
JD-0300GB DW 8000 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY G82-27020GB keyboard Office USB QWERTY UK English White CHERRY G82-27020GB keyboard Office USB QWERTY UK English White
(show image)
G82-27020GB G82-27020GB 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY XS Complete keyboard Office USB QWERTY UK English Black CHERRY XS Complete keyboard Office USB QWERTY UK English Black
(show image)
G84-5200LCMGB-2 G84-5200 COMPACT KEYBOARD, Corded, USB/PS2, Black, (QWERTY - UK) 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY G83-6644 keyboard Office USB QWERTY UK English Black CHERRY G83-6644 keyboard Office USB QWERTY UK English Black
(show image)
G83-6644LUAGB-2 G83-6644 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY TouchBoard G80-11900 keyboard Universal USB QWERTY UK English Black CHERRY TouchBoard G80-11900 keyboard Universal USB QWERTY UK English Black
(show image)
G80-11900LUMGB-2 G80-11900 TOUCHBOARD Corded Keyboard with Touchpad, Black, USB, (QWERTY - UK) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Deutschland 2 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)