location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAW Patrol Pup Racers Board game Fine motor skill (dexterity)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pup Racers
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6026763 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988139363 show
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95486
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 14:28:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points PAW Patrol Pup Racers Board game Fine motor skill (dexterity)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fine motor skill (dexterity) Board game
  • - Multiplayer
  • - Maximum number of players: 2
  • - Recommended age group: Preschool
  • - Suggested gender: Any gender
  • - Recommended age (min): 3 yr(s)
Long product name PAW Patrol Pup Racers Board game Fine motor skill (dexterity) :
The short editorial description of PAW Patrol Pup Racers Board game Fine motor skill (dexterity)

Pup Racers, 3+
More>>>
PAW Patrol Pup Racers Board game Fine motor skill (dexterity):
The official marketing text of PAW Patrol Pup Racers Board game Fine motor skill (dexterity) as supplied by the manufacturer

PAW Patrol Pup Racers Board Game
Are you the fastest pup of them all? Find out with the PAW Patrol Pup Racers Game! Press the buttons as fast as you can to race Chase and Rubble up the track. Bring back a ball, then race to get another. Whoever collects the most balls wins! Bring home the ball-chasing fun of the PAW Patrol Pup Racers Game!

Features
- Find out if you’re the fastest pup of them all with the PAW Patrol Racers Game!
- Push the button as fast as you can to send your pup down the track and back. Whoever collects the most balls, wins!
- 2 Players can race against each other playing as Chase or Rubble.
- The PAW Patrol Pup Race Game is made for kids 3+.
- No Batteries Required. Some assembly required.

Short summary description PAW Patrol Pup Racers Board game Fine motor skill (dexterity):
This short summary of the PAW Patrol Pup Racers Board game Fine motor skill (dexterity) data-sheet is auto-generated and uses the product title and the first six key specs.

PAW Patrol Pup Racers, Board game, Fine motor skill (dexterity), 3 yr(s)

Long summary description PAW Patrol Pup Racers Board game Fine motor skill (dexterity):
This is an auto-generated long summary of PAW Patrol Pup Racers Board game Fine motor skill (dexterity) based on the first three specs of the first five spec groups.

PAW Patrol Pup Racers. Product type: Board game, Genre: Fine motor skill (dexterity), Recommended age (min): 3 yr(s)

Features
Game modes
Multiplayer
Family game
No
Maximum number of players *
2
Recommended age group *
Preschool
Suggested gender *
Any gender
Product type *
Board game
Recommended age (min) *
3 yr(s)
Genre *
Fine motor skill (dexterity)
Material
Plastic
Assembly required
Yes
Product color
Multicolor
Release date (DD/MM/YYYY)
01-01-2015
Country of origin
China
Certification
CE
Power
Batteries required
No
Weight & dimensions
Weight
23.3 oz (660 g)
Width
10.5" (267 mm)
Depth
3.03" (77 mm)
Height
10.5" (267 mm)
Packaging data
Package width
10.5" (266.7 mm)
Package depth
3" (76.2 mm)
Package height
10.5" (267.6 mm)
Package weight
15.9 oz (450 g)
Package type
Box
Packaging content
Number of toy figures
2 pc(s)
Game rules included
Yes
Safety warning
Not for children 0-3 years
Yes
Supplier features
Commercial unit type
Consumer unit single
(cdm) Audiences
Early childhood, Child
(cdm) Minimum age
36 month(s)
(cdm) Additional usage
Indoor
(cdm) Main material
Plastic
(cdm) Main color
Multicolor
(cdm) Parental presence
Recommended
(cdm) Number of pieces
4
Packaging languages (ISO 639 format)
Multi
Supplier features
Manual languages (ISO 639 format)
Multi
Shipping (inner) case orderable unit
No
Shipping (inner) case dispatch unit
No
Country of importation (ISO 3166-1)
France
Master (outer) case packaging type
Carton
Master (outer) case invoice unit
No
Master (outer) case orderable unit
No
Master (outer) case dispatch unit
No
(cdm) Maximum age
1188 month(s)
Shipping (inner) case invoice unit
No
Technical details
Type
Game of skill
Logistics data
Pallet dispatch unit
No
Quantity per intermodal container (20ft)
4285 pc(s)
Quantity per intermodal container (40ft)
8570 pc(s)
Pallet width
47.2" (120 cm)
Pallet length
31.5" (80 cm)
Pallet height
68.3" (173.4 cm)
Pallet weight
365.1 lbs (165.6 kg)
Number of layers per pallet
6 pc(s)
Quantity per pallet layer
36 pc(s)
Quantity per pallet
216 pc(s)
Master (outer) case width
11.2" (284 mm)
Master (outer) case length
9.76" (247.9 mm)
Master (outer) case height
11.3" (288 mm)
Master (outer) case net weight
4.39 lbs (1.99 kg)
Quantity per master (outer) case
3 pc(s)
Master (outer) case GTIN (EAN/UPC)
778988139370
Master (outer) case weight
5.07 lbs (2.3 kg)
Pallet invoice unit
No
Pallet orderable unit
No