location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY KC 1000 keyboard Universal USB QWERTY UK English Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KC 1000 Corded Keyboard,Pale Grey, USB (QWERTY - UK)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JK-0800GB-0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4025112082184 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 199997
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Nov 2023 13:29:25
The date of the most recent change of the data-sheet in Icecat's system
CHERRY JK-0800GB-0 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CHERRY KC 1000 keyboard Universal USB QWERTY UK English Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flat, corded keyboard including cursor and number pad
  • - Whisper keystroke keys with durable key inscription
  • - Up to 10 million keystrokes
  • - 4 hotkeys (calculator, e-mail, browser, sleep mode)
  • - Plug & Play via USB connection
  • - 3 blue status LEDs
  • - Optimised for professional use in the office (GS approval)
  • - Awarded the "Blaue Engel" environmental seal
Guarantee: Extended Manufacturer Warranty: 3 years
Long product name CHERRY KC 1000 keyboard Universal USB QWERTY UK English Gray :
The short editorial description of CHERRY KC 1000 keyboard Universal USB QWERTY UK English Gray

USB, QWERTY, UK, 458 x 170 x 20mm, 1.8m, Grey
More>>>
CHERRY KC 1000 keyboard Universal USB QWERTY UK English Gray:
The official marketing text of CHERRY KC 1000 keyboard Universal USB QWERTY UK English Gray as supplied by the manufacturer

CHERRY KC 1000 is rock-solid CHERRY technology with an excellent price/performance ratio. Modern, flat design with gentle, quiet and durable abrasion-resistant keys. Universal, reliable and optimized for professional use.

Short summary description CHERRY KC 1000 keyboard Universal USB QWERTY UK English Gray:
This short summary of the CHERRY KC 1000 keyboard Universal USB QWERTY UK English Gray data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY KC 1000, Full-size (100%), Wired, USB, Mechanical, QWERTY, Gray

Long summary description CHERRY KC 1000 keyboard Universal USB QWERTY UK English Gray:
This is an auto-generated long summary of CHERRY KC 1000 keyboard Universal USB QWERTY UK English Gray based on the first three specs of the first five spec groups.

CHERRY KC 1000. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY, Keyboard number of keys: 109. Cable length: 70.9" (1.8 m). Recommended usage: Universal. Product color: Gray

Brand Image Article code product Stock Price from
CHERRY XS Touchpad keyboard Universal USB QWERTY UK English Gray CHERRY XS Touchpad keyboard Universal USB QWERTY UK English Gray
(show image)
G84-5500LUMGB-0 Touchpad 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY KC 4020 keyboard Universal USB QWERTY UK English Black CHERRY KC 4020 keyboard Universal USB QWERTY UK English Black
(show image)
JK-0720GB KC 4020 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY XS Complete keyboard Office USB QWERTY UK English Gray CHERRY XS Complete keyboard Office USB QWERTY UK English Gray
(show image)
G84-5200LCMGB-0 Complete 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY KC 1000 keyboard Office USB QWERTY UK English Black CHERRY KC 1000 keyboard Office USB QWERTY UK English Black
(show image)
JK-0800GB-2 KC 1000 Corded Keyboard, Black, USB (QWERTY - UK) 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY KC 4000 keyboard Office USB QWERTY UK English Black CHERRY KC 4000 keyboard Office USB QWERTY UK English Black
(show image)
JK-0700GB KC 4000 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY DW 8000 keyboard Mouse included Universal RF Wireless QWERTY UK English Silver, White CHERRY DW 8000 keyboard Mouse included Universal RF Wireless QWERTY UK English Silver, White
(show image)
JD-0300GB DW 8000 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY G82-27020GB keyboard Office USB QWERTY UK English White CHERRY G82-27020GB keyboard Office USB QWERTY UK English White
(show image)
G82-27020GB G82-27020GB 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY XS Complete keyboard Office USB QWERTY UK English Black CHERRY XS Complete keyboard Office USB QWERTY UK English Black
(show image)
G84-5200LCMGB-2 G84-5200 COMPACT KEYBOARD, Corded, USB/PS2, Black, (QWERTY - UK) 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY G83-6644 keyboard Office USB QWERTY UK English Black CHERRY G83-6644 keyboard Office USB QWERTY UK English Black
(show image)
G83-6644LUAGB-2 G83-6644 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY TouchBoard G80-11900 keyboard Universal USB QWERTY UK English Black CHERRY TouchBoard G80-11900 keyboard Universal USB QWERTY UK English Black
(show image)
G80-11900LUMGB-2 G80-11900 TOUCHBOARD Corded Keyboard with Touchpad, Black, USB, (QWERTY - UK) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Deutschland 3 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)