location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech CREATE Backlit Keyboard Case with Smart Connector QWERTY UK English Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CREATE Backlit Keyboard Case with Smart Connector
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-007831 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206063006 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114314
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:07
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech CREATE Backlit Keyboard Case with Smart Connector QWERTY UK English Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - QWERTY UK English
  • - Cover Backlight
  • - Docking Smart Connector
  • - Power source: Dock
  • - Brand compatibility: Apple
  • - Black
Guarantee: 2 years
Long product name Logitech CREATE Backlit Keyboard Case with Smart Connector QWERTY UK English Black :
The short editorial description of Logitech CREATE Backlit Keyboard Case with Smart Connector QWERTY UK English Black

CREATE Backlit Keyboard Case with Smart Connector, UK INT
More>>>
Logitech CREATE Backlit Keyboard Case with Smart Connector QWERTY UK English Black:
The official marketing text of Logitech CREATE Backlit Keyboard Case with Smart Connector QWERTY UK English Black as supplied by the manufacturer

Smart Connector
Smart Connector means there is no need for Bluetooth® pairing or charging. Just set your iPad Pro into a typing position and go. Smart Connector pairs your keyboard and iPad Pro instantly and securely. CREATE also gets its power via the Smart Connector, so you never have to charge the keyboard.

Our best keyboard for iPad. Ever
iPad typing never felt so good. With a truly full-size backlit keyboard CREATE lets you take advantage of the expansive iPad Pro workspace. A special row of dedicated iOS shortcuts puts the power of iOS at your fingertips without ever leaving the keyboard. Get to the home screen, search your iPad and the web, adjust brightness, and control audio or video playback with one click.

Beautiful all-around protection
Careful attention to color, materials and finish means CREATE is both beautiful and protective. Custom-sculpted curves and precision-formed anodized aluminum provide structural integrity to protect your iPad Pro on the inside. On the outside, tightly woven premium fabric resists bumps, scratches, and spills.

Typing and viewing modes
Two different angles make the most of the big, beautiful iPad Pro screen whether you're writing your novel, watching videos, playing games, or using Apple Pencil to take notes.

Auto wake, auto sleep
Open CREATE and your iPad Pro wakes up, ready to rock. Close the case and it's time to sleep, saving battery life for your next inspiration.

Short summary description Logitech CREATE Backlit Keyboard Case with Smart Connector QWERTY UK English Black:
This short summary of the Logitech CREATE Backlit Keyboard Case with Smart Connector QWERTY UK English Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech CREATE Backlit Keyboard Case with Smart Connector, QWERTY, UK English, 0.748" (1.9 cm), 0.0591" (1.5 mm), Apple, iPad Pro 12.9" 1st gen

Long summary description Logitech CREATE Backlit Keyboard Case with Smart Connector QWERTY UK English Black:
This is an auto-generated long summary of Logitech CREATE Backlit Keyboard Case with Smart Connector QWERTY UK English Black based on the first three specs of the first five spec groups.

Logitech CREATE Backlit Keyboard Case with Smart Connector. Keyboard layout: QWERTY, Keyboard language: UK English, Key pitch: 0.748" (1.9 cm). Brand compatibility: Apple, Compatibility: iPad Pro 12.9" 1st gen, Product color: Black. Connectivity technology: Docking, Device interface: Smart Connector. Power source: Dock. Mobile operating systems supported: iOS

Keyboard
Keyboard layout *
QWERTY
Keyboard language *
UK English
Pointing device *
No
Numeric keypad *
No
Hot keys
Yes
Key pitch
0.748" (1.9 cm)
Key travel distance
0.0591" (1.5 mm)
Performance
Brand compatibility *
Apple
Compatibility *
iPad Pro 12.9" 1st gen
Product color *
Black
Fingerprint reader
No
Cover *
Yes
USB hub
No
Backlight *
Yes
Backlight color
White
Adjustable backlight
Yes
Protection features
Scratch resistant, Splash proof
Automatic backlight on/off
Yes
Auto wake/sleep function
Yes
Ports & interfaces
Connectivity technology *
Docking
Device interface *
Smart Connector
Power
Power source *
Dock
Auto power off
Yes
System requirements
Mobile operating systems supported
iOS
Weight & dimensions
Width
12.4" (315 mm)
Depth
9.06" (230 mm)
Height
0.783" (19.9 mm)
Weight
25.6 oz (725 g)
Packaging data
Package width
1.14" (29 mm)
Packaging data
Package depth
9.55" (242.5 mm)
Package height
12.7" (323.5 mm)
Package volume
2275 cm³
Package weight
2.51 lbs (1.14 kg)
Packaging content
User guide
Yes
Technical details
Languages support
English
Other features
Keyboard form factor
Mini
Cable lock slot
No
Logistics data
Quantity per shipping (inner) case
4 pc(s)
Shipping (inner) case GTIN (EAN/UPC)
50992060630028
Shipping (inner) case width
4.8" (12.2 cm)
Shipping (inner) case length
9.76" (24.8 cm)
Shipping (inner) case height
13.1" (33.4 cm)
Shipping (inner) case weight
10.5 lbs (4.78 kg)
Quantity per master (outer) case
8 pc(s)
Master (outer) case GTIN (EAN/UPC)
50992060630011
Master (outer) case width
5.2" (132 mm)
Master (outer) case length
20" (507 mm)
Master (outer) case height
13.8" (351 mm)
Master (outer) case weight
21.9 lbs (9.95 kg)
Master (outer) case volume
23500 cm³
Quantity per pallet
480 pc(s)
Quantity per intermodal container (20ft)
9416 pc(s)
Quantity per intermodal container (40ft)
17664 pc(s)
Quantity per intermodal container (40ft, HC)
17664 pc(s)
Brand Image Article code product Stock Price from
Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTY UK English Black Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTY UK English Black
(show image)
920-008138 CREATE Backlit Keyboard Case with Smart Connector Technology 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Focus QWERTY UK English Bluetooth Black Logitech Focus QWERTY UK English Bluetooth Black
(show image)
920-007982 Focus 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Blok Protective Keyboard Case for iPad Air 2 QWERTY UK English, US International Bluetooth Black, Red Logitech Blok Protective Keyboard Case for iPad Air 2 QWERTY UK English, US International Bluetooth Black, Red
(show image)
920-007429 Blok Protective Keyboard Case for iPad Air 2 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Keys-To-Go QWERTY Dutch, UK English Bluetooth Black Logitech Keys-To-Go QWERTY Dutch, UK English Bluetooth Black
(show image)
920-006710 Keys-To-Go 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Type+ For iPad Air 2 QWERTY English Bluetooth Black Logitech Type+ For iPad Air 2 QWERTY English Bluetooth Black
(show image)
920-006591 Type+ For iPad Air 2 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Type+ QWERTY UK English Bluetooth Black Logitech Type+ QWERTY UK English Bluetooth Black
(show image)
920-006547 Type+ 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Type - S QWERTY UK English Bluetooth Black Logitech Type - S QWERTY UK English Bluetooth Black
(show image)
920-006411 Type - S 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer Logitech CREATE Backlit Keyboard Case with Smart Connector QWERTY UK English Black:
Disclaimer

© 2015 Logitech. Logitech, Logi and other Logitech marks are owned by Logitech and may be registered.
iPad is a trademark of Apple Inc., registered in the U.S. and other countries. iPad Pro is a trademark of Apple Inc.
All other trademarks are the property of their respective owners