location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Focus QWERTY UK English Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Focus
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-007982 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
50992060636327 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103734
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:35:27
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech Focus QWERTY UK English Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - QWERTY UK English
  • - Cover
  • - Wireless Bluetooth
  • - Power source: Battery Built-in battery Lithium-Ion (Li-Ion)
  • - Brand compatibility: Apple
  • - Black
Guarantee: 2-Year Limited Hardware Warranty
Long product name Logitech Focus QWERTY UK English Bluetooth Black :
The short editorial description of Logitech Focus QWERTY UK English Bluetooth Black

Focus Case with integrated Bluetooth keyboard for iPad Mini 4
More>>>
Logitech Focus QWERTY UK English Bluetooth Black:
The official marketing text of Logitech Focus QWERTY UK English Bluetooth Black as supplied by the manufacturer

Looks like an iPad, feels like a laptop
Turn your iPad into a laptop. Concave keys are comfortably-spaced in a familiar layout. Includes a row for iOS shortcuts.

Designed for optimal typing
iPad doesn’t bounce or tip when you tap. Keys have plenty of room, yet the screen is right at your fingertips for fluid use.

Smart power management

Focus is a mobile, Bluetooth® keyboard that provides lasting power yet conserves battery life. iPad and Focus both automatically turn on when you need them and off when you don’t.

Lightweight, but serious about protection
Incredibly thin and light, the Focus keyboard case protects against bumps, scratches, and spills.

Easy typing, convenient viewing
It’s a keyboard case when you need to type and a viewing stand when you don’t.

Typing mode sets ideal viewing angle for both typing and screen interaction.

Lay-flat reading mode automatically turns keyboard off.

Short summary description Logitech Focus QWERTY UK English Bluetooth Black:
This short summary of the Logitech Focus QWERTY UK English Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Focus, QWERTY, UK English, Apple, iPad mini 4, Black, Polycarbonate (PC)

Long summary description Logitech Focus QWERTY UK English Bluetooth Black:
This is an auto-generated long summary of Logitech Focus QWERTY UK English Bluetooth Black based on the first three specs of the first five spec groups.

Logitech Focus. Keyboard layout: QWERTY, Keyboard language: UK English. Brand compatibility: Apple, Compatibility: iPad mini 4, Product color: Black. Connectivity technology: Wireless, Device interface: Bluetooth. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Width: 5.71" (145 mm), Depth: 8.19" (208 mm), Height: 0.717" (18.2 mm)

Keyboard
Keyboard layout *
QWERTY
Keyboard language *
UK English
Pointing device *
No
Numeric keypad *
No
Hot keys
Yes
Performance
Brand compatibility *
Apple
Compatibility *
iPad mini 4
Product color *
Black
Fingerprint reader
No
Cover *
Yes
USB hub
No
Backlight *
No
Housing material
Polycarbonate (PC)
Protection features
Scratch resistant, Splash proof
LED indicators
Yes
Ports & interfaces
Connectivity technology *
Wireless
Device interface *
Bluetooth
Power
Power source *
Battery
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Battery lifetime
0.5 year(s)
Auto power off
Yes
Weight & dimensions
Width
5.71" (145 mm)
Depth
8.19" (208 mm)
Height
0.717" (18.2 mm)
Weight
9.77 oz (277 g)
Packaging data
Package width
1.14" (29 mm)
Package depth
6.85" (174 mm)
Package height
8.64" (219.5 mm)
Packaging data
Package volume
1108 cm³
Package weight
18.3 oz (520 g)
Packaging content
Cables included
USB
User guide
Yes
Other features
Keyboard form factor
Mini
Cable lock slot
No
Logistics data
Harmonized System (HS) code
84716060
Quantity per shipping (inner) case
4 pc(s)
Shipping (inner) case GTIN (EAN/UPC)
50992060636327
Shipping (inner) case width
4.84" (12.3 cm)
Shipping (inner) case length
7.09" (18 cm)
Shipping (inner) case height
4.84" (12.3 cm)
Shipping (inner) case weight
4.85 lbs (2.2 kg)
Quantity per master (outer) case
8 pc(s)
Master (outer) case GTIN (EAN/UPC)
50992060636310
Master (outer) case width
7.44" (189 mm)
Master (outer) case length
10" (255 mm)
Master (outer) case height
9.76" (248 mm)
Master (outer) case weight
9.92 lbs (4.5 kg)
Master (outer) case volume
12000 cm³
Quantity per pallet
1088 pc(s)
Quantity per intermodal container (20ft)
19720 pc(s)
Quantity per intermodal container (40ft)
40744 pc(s)
Quantity per intermodal container (40ft, HC)
45256 pc(s)
Brand Image Article code product Stock Price from
Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTY UK English Black Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTY UK English Black
(show image)
920-008138 CREATE Backlit Keyboard Case with Smart Connector Technology 0.00
(excl. VAT)
0 (incl. VAT)
Logitech CREATE Backlit Keyboard Case with Smart Connector QWERTY UK English Black Logitech CREATE Backlit Keyboard Case with Smart Connector QWERTY UK English Black
(show image)
920-007831 CREATE Backlit Keyboard Case with Smart Connector 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Blok Protective Keyboard Case for iPad Air 2 QWERTY UK English, US International Bluetooth Black, Red Logitech Blok Protective Keyboard Case for iPad Air 2 QWERTY UK English, US International Bluetooth Black, Red
(show image)
920-007429 Blok Protective Keyboard Case for iPad Air 2 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Keys-To-Go QWERTY Dutch, UK English Bluetooth Black Logitech Keys-To-Go QWERTY Dutch, UK English Bluetooth Black
(show image)
920-006710 Keys-To-Go 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Type+ For iPad Air 2 QWERTY English Bluetooth Black Logitech Type+ For iPad Air 2 QWERTY English Bluetooth Black
(show image)
920-006591 Type+ For iPad Air 2 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Type+ QWERTY UK English Bluetooth Black Logitech Type+ QWERTY UK English Bluetooth Black
(show image)
920-006547 Type+ 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Type - S QWERTY UK English Bluetooth Black Logitech Type - S QWERTY UK English Bluetooth Black
(show image)
920-006411 Type - S 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)