location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo1290S inkjet printer Color 2880 x 720 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus Photo1290S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C393152
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177501
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:01:56
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson Stylus Photo1290S inkjet printer Color 2880 x 720 DPI :
The short editorial description of Epson Stylus Photo1290S inkjet printer Color 2880 x 720 DPI

Stylus Photo 1290S (Antraciet grijs) : Èchte fotoafdrukken tot A3+ formaat zonder witranden!
More>>>
Epson Stylus Photo1290S inkjet printer Color 2880 x 720 DPI:
The official marketing text of Epson Stylus Photo1290S inkjet printer Color 2880 x 720 DPI as supplied by the manufacturer

The EPSON Stylus Photo 1290S inkjet printer provides lightfast 6-colour Photo Reproduction Quality to professional photographers and photography enthusiasts with results more than comparable to standard photo-lab prints. The Stylus Photo 1290S becomes a desktop photo lab, exquisitely printing everything from portfolios and proofs to letters and web pages- delivering edge to edge output without the need for cropping.

Short summary description Epson Stylus Photo1290S inkjet printer Color 2880 x 720 DPI:
This short summary of the Epson Stylus Photo1290S inkjet printer Color 2880 x 720 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo1290S, Color, 2880 x 720 DPI, 9.4 ppm

Long summary description Epson Stylus Photo1290S inkjet printer Color 2880 x 720 DPI:
This is an auto-generated long summary of Epson Stylus Photo1290S inkjet printer Color 2880 x 720 DPI based on the first three specs of the first five spec groups.

Epson Stylus Photo1290S. Color. Maximum resolution: 2880 x 720 DPI, Print speed (black, normal quality, A4/US Letter): 9.4 ppm

Features
Print head nozzles
48 nozzles black, 240 nozzles colour (48 per colour: light cyan, cyan, light magenta, magenta, yellow)
Color *
Yes
Printing
Resolution color
2880 x 720 DPI
Maximum resolution *
2880 x 720 DPI
Print speed (black, normal quality, A4/US Letter) *
9.4 ppm
Print speed (color, normal quality, A4/US Letter)
9 ppm
Input & output capacity
Maximum input capacity
100 sheets
Performance
Buffer size
256 KB
Design
Market positioning *
Home & office
System requirements
Mac compatibility
Yes
Compatible operating systems
-Mac OS Classic 8.1 -Mac OS X -Windows XP -Windows 2000 -Windows NT 4.0 -Windows Me -Windows 98 -Windows 95
Weight & dimensions
Weight
18.5 lbs (8.4 kg)
Packaging data
Bundled software
-EPSON CardMonitor -EPSON Photo Starter -EPSON PhotoQuicker 3.2
Other features
Dimensions (WxDxH)
24 x 12.2 x 6.89" (609 x 311 x 175 mm)
Interface
USB, IEEE-1284 parallel
Type
Colour ink-jet
Networking features
No
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:54:27
Uk has collected 3 expert reviews for Epson Stylus Photo1290S inkjet printer Colour 2880 x 720 DPI but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
v3.co.uk
Updated:
2017-03-01 09:54:27
A bargain price for stunning output.
0%
Brand Image Article code product Stock Price from
Epson Stylus S21 inkjet printer Color 5760 x 1440 DPI A4 Epson Stylus S21 inkjet printer Color 5760 x 1440 DPI A4
(show image)
C11CA43302 Epson Stylus S21 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus C48 inkjet printer Color 2880 x 1440 DPI A4 Epson Stylus C48 inkjet printer Color 2880 x 1440 DPI A4
(show image)
C11C575701CB Epson Stylus C48 0.00
(excl. VAT)
0 (incl. VAT)