location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kodak EasyShare Z740 Zoom Digital Camera 1/2.5" 5 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Check ‘Kodak’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EasyShare
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EASYSHARE Z740 Zoom Digital Camera
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z740
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Kodak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45154
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:09:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Kodak EasyShare Z740 Zoom Digital Camera 1/2.5" 5 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 10x Digital zoom: 5x
  • - PictBridge
  • - Nickel-Metal Hydride (NiMH)
Long product name Kodak EasyShare Z740 Zoom Digital Camera 1/2.5" 5 MP CCD Silver :
The short editorial description of Kodak EasyShare Z740 Zoom Digital Camera 1/2.5" 5 MP CCD Silver

CAM KODAK Z740 5.0M 10x Zoom
More>>>
Short summary description Kodak EasyShare Z740 Zoom Digital Camera 1/2.5" 5 MP CCD Silver:
This short summary of the Kodak EasyShare Z740 Zoom Digital Camera 1/2.5" 5 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak EasyShare Z740 Zoom Digital Camera, 5 MP, 1/2.5", CCD, 10x, 10.1 oz (287 g), Silver

Long summary description Kodak EasyShare Z740 Zoom Digital Camera 1/2.5" 5 MP CCD Silver:
This is an auto-generated long summary of Kodak EasyShare Z740 Zoom Digital Camera 1/2.5" 5 MP CCD Silver based on the first three specs of the first five spec groups.

Kodak EasyShare Z740 Zoom Digital Camera. Megapixel: 5 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 10x, Digital zoom: 5x. Display diagonal: 1.8". Internal memory: 32 MB. PictBridge. Weight: 10.1 oz (287 g). Product color: Silver

Brand Image Article code product Stock Price from
Kodak

Kodak EASYSHARE CX7530 5 MP CCD 2560 x 1920 pixels Silver
(show image)
3907490 EASYSHARE CX7530 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EASYSHARE CX7220 2 MP CCD Silver
(show image)
3902970 EASYSHARE CX7220 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EASYSHARE DX7630 6.1 MP CCD Black
(show image)
3902996 EASYSHARE DX7630 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EASYSHARE LS753 5 MP
(show image)
3898343 EASYSHARE LS753 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EASYSHARE CX7300 3.2 MP CCD Silver
(show image)
3899994 EASYSHARE CX7300 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EASYSHARE LS743 4 MP CCD Silver
(show image)
3896982 EASYSHARE LS743 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EASYSHARE CX7430 4.23 MP
(show image)
3900016 EASYSHARE CX7430 0.00
(excl. VAT)
0 (incl. VAT)