location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kodak EASYSHARE CX7300 3.2 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Check ‘Kodak’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EASYSHARE CX7300
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3899994
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Kodak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43242
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:25:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Kodak EASYSHARE CX7300 3.2 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.2 MP CCD Silver
  • - Optical zoom: 1x Digital zoom: 3x
  • - Video recording 320 x 240 pixels
Guarantee: 1 year
Long product name Kodak EASYSHARE CX7300 3.2 MP CCD Silver :
The short editorial description of Kodak EASYSHARE CX7300 3.2 MP CCD Silver

The KODAK EASYSHARE CX7300 Digital Camera is always ready to shoot, and with 3.2 MP you can make high-quality prints up to 11"x14".
More>>>
Short summary description Kodak EASYSHARE CX7300 3.2 MP CCD Silver:
This short summary of the Kodak EASYSHARE CX7300 3.2 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak EASYSHARE CX7300, 3.2 MP, CCD, 1x, 5.19 oz (147 g), Silver

Long summary description Kodak EASYSHARE CX7300 3.2 MP CCD Silver:
This is an auto-generated long summary of Kodak EASYSHARE CX7300 3.2 MP CCD Silver based on the first three specs of the first five spec groups.

Kodak EASYSHARE CX7300. Megapixel: 3.2 MP, Sensor type: CCD. Optical zoom: 1x, Digital zoom: 3x. Maximum video resolution: 320 x 240 pixels. Display diagonal: 1.6". Internal memory: 16 MB. Weight: 5.19 oz (147 g). Product color: Silver

Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 22:13:59
Uk has collected 2 expert reviews for Kodak EASYSHARE CX7300 3.2 MP CCD Silver and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Review comments Score
steves-digicams.com
Updated:
2015-09-10 22:13:59
The new EasyShare CX7300 is designed for the entry-level digital photographer. This fun, reliable point-and-shoot camera makes sharing and printing pictures a snap. Getting great prints up to 8 x 10 inches is no problem, thanks to its 3.2 MP of resolut...
0%
Brand Image Article code product Stock Price from
Kodak

Kodak CAM C300 3.2M 5,2x Dig.Zoom 3.2 MP CCD Silver
(show image)
5150818 CAM KODAK C300 3.2M 5,2x Dig.Zoom 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EASYSHARE Z730 Zoom Digital Camera 1/2.5" 5 MP CCD Silver
(show image)
5150750 EASYSHARE Z730 Zoom Digital Camera 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak CAM Z740 5.0M 10x Zoom 1/2.5" 5 MP CCD Silver
(show image)
5148549 CAM KODAK Z740 5.0M 10x Zoom 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak CAM C330 4.0M 3x Zoom 4 MP CCD Silver
(show image)
5150990 CAM KODAK C330 4.0M 3x Zoom 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EASYSHARE Z730 Zoom Digital Camera 1/2.5" 5 MP CCD Silver
(show image)
Z730 EASYSHARE Z730 Zoom Digital Camera 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EasyShare Z740 Zoom Digital Camera 1/2.5" 5 MP CCD Silver
(show image)
Z740 EASYSHARE Z740 Zoom Digital Camera 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EASYSHARE CX7300 Digital Camera + PRIN 3.1 MP CCD Silver
(show image)
CX7330PRINTBOX EASYSHARE CX7300 Digital Camera + PRIN 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EASYSHARE CX7430 Zoom Digital Camera 4.23 MP CCD Silver
(show image)
1523448 EASYSHARE CX7430 Zoom Digital Camera 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EASYSHARE CX7300 Zoom Digital Camera 3.2 MP CCD Silver
(show image)
8714537 EASYSHARE CX7300 Zoom Digital Camera 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EASYSHARE CX7530 Zoom Digital Camera & DOCK 6000 1/2.5" 5 MP CCD Silver
(show image)
5149208 EASYSHARE CX7530 Zoom Digital Camera & DOCK 6000 0.00
(excl. VAT)
0 (incl. VAT)