location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Swann PRO-743 Dome CCTV security camera Indoor & outdoor Ceiling

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Swann Check ‘Swann’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRO-743
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SWPRO-743PK2-UK
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Swann’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Swann: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23904
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Swann PRO-743 Dome CCTV security camera Indoor & outdoor Ceiling
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Indoor & outdoor CCTV security camera
  • - CCD
  • - Wired
  • - Night vision 25 m IR
  • - Dome Ceiling Dust resistant, Water resistant
  • - IP67
  • - White
  • - 21.9 oz (620 g)
Long product name Swann PRO-743 Dome CCTV security camera Indoor & outdoor Ceiling :
The short editorial description of Swann PRO-743 Dome CCTV security camera Indoor & outdoor Ceiling

800 TVL, CCD, 43°, NTSC, PAL, IP67
More>>>
Short summary description Swann PRO-743 Dome CCTV security camera Indoor & outdoor Ceiling:
This short summary of the Swann PRO-743 Dome CCTV security camera Indoor & outdoor Ceiling data-sheet is auto-generated and uses the product title and the first six key specs.

Swann PRO-743, CCTV security camera, Indoor & outdoor, Wired, Ceiling, White, Dome

Long summary description Swann PRO-743 Dome CCTV security camera Indoor & outdoor Ceiling:
This is an auto-generated long summary of Swann PRO-743 Dome CCTV security camera Indoor & outdoor Ceiling based on the first three specs of the first five spec groups.

Swann PRO-743. Type: CCTV security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product color: White, Form factor: Dome. Field of view (FOV) angle: 43°. Sensor type: CCD. Lens diameter: 0.236" (6 mm)

Brand Image Article code product Stock Price from
Swann

Swann PRO-770 Bullet CCTV security camera Indoor & outdoor Wall
(show image)
SWPRO-770CAM-UK PRO-770 0.00
(excl. VAT)
0 (incl. VAT)
Swann

Swann PRO-760 Bullet CCTV security camera Indoor & outdoor Wall
(show image)
SWPRO-760CAM-UK PRO-760 0.00
(excl. VAT)
0 (incl. VAT)
Swann

Swann PRO-750 Dome CCTV security camera Indoor & outdoor Ceiling/wall
(show image)
SWPRO-750CAM-UK PRO-750 0.00
(excl. VAT)
0 (incl. VAT)