location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Swann SWHOM-DP860C video intercom system 3.5" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Swann Check ‘Swann’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SWHOM-DP860C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SWHOM-DP860C-UK
Category:
Also known as a video door entry, this is a stand-alone system used to manage calls made at the entrance to a building (residential complex, detached family home, workplace, etc.) with access controlled by audiovisual communication between the inside and outside. The main feature of video door entry is that it enables the person indoors to identify the visitor.
Video Intercom Systems Check ‘Swann’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Swann: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18530
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Swann SWHOM-DP860C video intercom system 3.5" Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.5"
  • - Speakerphone
  • - Black
Long product name Swann SWHOM-DP860C video intercom system 3.5" Black :
The short editorial description of Swann SWHOM-DP860C video intercom system 3.5" Black

Color 1/4" CMOS, 420 TV Lines, 3.5" LCD 320 x 240, DC 13.5V
More>>>
Short summary description Swann SWHOM-DP860C video intercom system 3.5" Black:
This short summary of the Swann SWHOM-DP860C video intercom system 3.5" Black data-sheet is auto-generated and uses the product title and the first six key specs.

Swann SWHOM-DP860C, 3.5", 52°, Black, Touch, Horizontal, -20 - 50 °C

Long summary description Swann SWHOM-DP860C video intercom system 3.5" Black:
This is an auto-generated long summary of Swann SWHOM-DP860C video intercom system 3.5" Black based on the first three specs of the first five spec groups.

Swann SWHOM-DP860C. Display diagonal: 3.5". Field of view (FOV) angle: 52°. Product color: Black, Control type: Touch, Placement supported: Horizontal. Width: 6.57" (167 mm), Depth: 0.984" (25 mm), Height: 3.86" (98 mm)