location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D USB Type 3.1 C to Gigabit Ethernet Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Type 3.1 C to Gigabit Ethernet Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAC-1500 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719214470074 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70081
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:30:49
The date of the most recent change of the data-sheet in Icecat's system
CLUB3D CAC-1500 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CLUB3D USB Type 3.1 C to Gigabit Ethernet Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 7.09" (0.18 m)
  • - USB C
  • - Ethernet
  • - Connector contacts plating: Gold
  • - Black
  • - 1 pc(s)
Long product name CLUB3D USB Type 3.1 C to Gigabit Ethernet Adapter :
The short editorial description of CLUB3D USB Type 3.1 C to Gigabit Ethernet Adapter

USB 3.1 Type C to Gigabit Ethernet Adapter
More>>>
CLUB3D USB Type 3.1 C to Gigabit Ethernet Adapter:
The official marketing text of CLUB3D USB Type 3.1 C to Gigabit Ethernet Adapter as supplied by the manufacturer

The Club 3D CAC-1500 is an active Ethernet converter. This USB-C to Gigabit Ethernet Adapter is the easiest solution for connecting your USB Type C source device to a high speed Ethernet Network. The Ethernet adapter is compact and highly portable. Powered by the USB-C port, the adapter requires no external power and is ideal for use with notebooks and Ultrabooks.
Reliable and fast connection
The USB-C to Gigabit Ethernet adapter gives you direct, wired access to a fast ethernet network at places where a wireless connection is slow, inconsistent or not available at all. Benefit from the reliability and speed a wired Ethernet connection offers for online gaming, downloading large files or streaming high resolution media.

Short summary description CLUB3D USB Type 3.1 C to Gigabit Ethernet Adapter:
This short summary of the CLUB3D USB Type 3.1 C to Gigabit Ethernet Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D USB Type 3.1 C to Gigabit Ethernet Adapter, USB C, Ethernet, 7.09" (0.18 m), Black

Long summary description CLUB3D USB Type 3.1 C to Gigabit Ethernet Adapter:
This is an auto-generated long summary of CLUB3D USB Type 3.1 C to Gigabit Ethernet Adapter based on the first three specs of the first five spec groups.

CLUB3D USB Type 3.1 C to Gigabit Ethernet Adapter. Connector 1: USB C, Connector 2: Ethernet, Cable length: 7.09" (0.18 m), Connector contacts plating: Gold. Product color: Black

Ports & interfaces
Connector 1 *
USB C
Connector 2 *
Ethernet
Cable length
7.09" (0.18 m)
Connector contacts plating
Gold
Performance
Product color *
Black
USB required
No
Converter type
Active
Country of origin
China
Plug and Play
Yes
Certification
FCC, CE
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
0.906" (23 mm)
Depth
10, 180
Weight
0.705 oz (20 g)
Packaging data
Package width
2.36" (60 mm)
Package depth
1.38" (35 mm)
Package height
9.45" (240 mm)
Package type
Box
Packaging content
Quantity per pack
1 pc(s)
Technical details
Cable color
Black
Compliance certificates
RoHS
Brand Image Article code product Stock Price from
CLUB3D USB 3.1 Type C to HDMI 2.0 UHD 4K 60HZ Active Adapter CLUB3D USB 3.1 Type C to HDMI 2.0 UHD 4K 60HZ Active Adapter
(show image)
CAC-2504 USB 3.1 Type C to HDMI 2.0 UHD 4K 60HZ Active Adapter 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D USB 3.1 Type C to HDMI 2.0a HDR Active Adapter CLUB3D USB 3.1 Type C to HDMI 2.0a HDR Active Adapter
(show image)
CAC-1584 USB 3.1 Type C to HDMI 2.0a HDR Active Adapter 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D USB 3.1 Type C to Mini DisplayPort 1.2 and PD 60 W Adapter CLUB3D USB 3.1 Type C to Mini DisplayPort 1.2 and PD 60 W Adapter
(show image)
CAC-1509 USB 3.1 Type C to Mini DisplayPort 1.2 and PD 60 W Adapter 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D USB C to HDMI™ 2.0 UHD Cable Active 1.8 M./5.9 Ft. CLUB3D USB C to HDMI™ 2.0 UHD Cable Active 1.8 M./5.9 Ft.
(show image)
CAC-1514 USB C to HDMI™ 2.0 UHD Cable Active 1.8 M./5.9 Ft. 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D USB 3.1 Type C Cable to DisplayPort 1.2 UHD Adapter CLUB3D USB 3.1 Type C Cable to DisplayPort 1.2 UHD Adapter
(show image)
CAC-1517 USB 3.1 Type C Cable to DisplayPort 1.2 UHD Adapter 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D USB 3.1 Type C to DVI-D Active Adapter Cable CLUB3D USB 3.1 Type C to DVI-D Active Adapter Cable
(show image)
CAC-1508 USB 3.1 Type C to DVI-D Active Adapter Cable 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D USB 3.1 Type C to VGA Active Adapter CLUB3D USB 3.1 Type C to VGA Active Adapter
(show image)
CAC-1502 USB 3.1 Type C to VGA Active Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)