location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ PB8250 data projector 3000 ANSI lumens XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PB8250
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.J8177.B8E
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105576
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:21:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ PB8250 data projector 3000 ANSI lumens XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3000 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 22 - 300" Number of colors: 16.78 million colors
  • - 395 W
Long product name BenQ PB8250 data projector 3000 ANSI lumens XGA (1024x768) :
The short editorial description of BenQ PB8250 data projector 3000 ANSI lumens XGA (1024x768)

PB8250 DLP XGA 3000ALu 300W 3.1kg
More>>>
BenQ PB8250 data projector 3000 ANSI lumens XGA (1024x768):
The official marketing text of BenQ PB8250 data projector 3000 ANSI lumens XGA (1024x768) as supplied by the manufacturer

The latest addition to the BenQ Installation series, the PB8250, brings amazing results with its stunning 2000:1 contrast ratio and not less than 8 preset modes.

Short summary description BenQ PB8250 data projector 3000 ANSI lumens XGA (1024x768):
This short summary of the BenQ PB8250 data projector 3000 ANSI lumens XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ PB8250, 3000 ANSI lumens, XGA (1024x768), 2000:1, 22 - 300", 16.78 million colors, 20 - 88 kHz

Long summary description BenQ PB8250 data projector 3000 ANSI lumens XGA (1024x768):
This is an auto-generated long summary of BenQ PB8250 data projector 3000 ANSI lumens XGA (1024x768) based on the first three specs of the first five spec groups.

BenQ PB8250. Projector brightness: 3000 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 2000:1. Light source type: Lamp, Service life of light source: 2000 h, Lamp type: NSH. Display diagonal: 0.7". Power consumption (typical): 395 W. Weight: 7.94 lbs (3.6 kg)

Projector
Screen size compatibility *
22 - 300"
Projector brightness *
3000 ANSI lumens
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Number of colors
16.78 million colors
Horizontal scan range
20 - 88 kHz
Vertical scan range
48 - 100 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp type
NSH
Lamp power
200 W
Display
Display diagonal
0.7"
Power
Power consumption (typical) *
395 W
Weight & dimensions
Weight *
7.94 lbs (3.6 kg)
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
9.29 x 12.6 x 4.17" (236 x 320 x 106 mm)
Power requirements
100 - 240 VAC, 50 - 60 Hz
I/O ports
Analog RGB: 1 x D-sub 15 pin; 1 x DVI-I (shared); Digital RGB: 1 x DVI-I (HDCP); Component Video: 1 x D-sub 15 pin; S-Video: 1 x Mini DIN 4 pin; Composite-Video:1 x RCA; PC Audio: 1 x Stereo mini jack; Video L/R audio: 2 x Stereo mini jack.
Lens system
F=2.4 - 2.6, f=24 - 29.1mm
Brand Image Article code product Stock Price from
BenQ PB 8240 data projector 2500 ANSI lumens XGA (1024x768) BenQ PB 8240 data projector 2500 ANSI lumens XGA (1024x768)
(show image)
99.J9477.B8E PB 8240 0.00
(excl. VAT)
0 (incl. VAT)
BenQ PB2140 data projector 1600 ANSI lumens DLP SVGA (800x600) BenQ PB2140 data projector 1600 ANSI lumens DLP SVGA (800x600)
(show image)
99.J0M77.B9E PB2140 0.00
(excl. VAT)
0 (incl. VAT)
BenQ PE5120 DLP WVGA 1100ALu 200W 2.9kg data projector 1100 ANSI lumens WVGA (854x480) BenQ PE5120 DLP WVGA 1100ALu 200W 2.9kg data projector 1100 ANSI lumens WVGA (854x480)
(show image)
99.J9677.BSE PE5120 DLP WVGA 1100ALu 200W 2.9kg 0.00
(excl. VAT)
0 (incl. VAT)
BenQ PB8220 data projector 2200 ANSI lumens XGA (1024x768) BenQ PB8220 data projector 2200 ANSI lumens XGA (1024x768)
(show image)
99.J3577.B21 PB8220 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Projector PB9200 data projector 4500 ANSI lumens XGA (1024x768) BenQ Projector PB9200 data projector 4500 ANSI lumens XGA (1024x768)
(show image)
98.J0H01.B91 Projector PB9200 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Projector PB8240 data projector 2500 ANSI lumens XGA (1024x768) BenQ Projector PB8240 data projector 2500 ANSI lumens XGA (1024x768)
(show image)
99.J9477.B81 Projector PB8240 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)