location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ Projector PB8240 data projector 2500 ANSI lumens XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Projector PB8240
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.J9477.B81
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60766
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ Projector PB8240 data projector 2500 ANSI lumens XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2500 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 30 - 240" Number of colors: 16.78 million colors
  • - 330 W
Guarantee: 3 years warranty to be free from manufacturing defects and workmanship from the date of original purchase. 1st year at its option: pickup, repair and return with loan unit or onsite exchange. 2nd and 3rd year carry-in, repair and return. 3 months lamp warranty to be free from material and workmanship.
Long product name BenQ Projector PB8240 data projector 2500 ANSI lumens XGA (1024x768) :
The short editorial description of BenQ Projector PB8240 data projector 2500 ANSI lumens XGA (1024x768)

PB8240 Brightness 2500 Lumens XGA Resolution Weight 3.6kg(7.9lbs) DLP Zoom Ratio 1:1.2 Audible Noise level<30db
More>>>
BenQ Projector PB8240 data projector 2500 ANSI lumens XGA (1024x768):
The official marketing text of BenQ Projector PB8240 data projector 2500 ANSI lumens XGA (1024x768) as supplied by the manufacturer

Granting you the ability and freedom of being able to present your ideas
to the world are our new range of projectors. Easy to use state of the art
technology, that brings your multimedia presentations to life.

Short summary description BenQ Projector PB8240 data projector 2500 ANSI lumens XGA (1024x768):
This short summary of the BenQ Projector PB8240 data projector 2500 ANSI lumens XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ Projector PB8240, 2500 ANSI lumens, XGA (1024x768), 2000:1, 30 - 240", 16.78 million colors, 24 - 88 kHz

Long summary description BenQ Projector PB8240 data projector 2500 ANSI lumens XGA (1024x768):
This is an auto-generated long summary of BenQ Projector PB8240 data projector 2500 ANSI lumens XGA (1024x768) based on the first three specs of the first five spec groups.

BenQ Projector PB8240. Projector brightness: 2500 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 2000:1. Light source type: Lamp, Service life of light source: 2000 h, Lamp type: NSH. Display diagonal: 0.7". Power consumption (typical): 330 W. Weight: 7.72 lbs (3.5 kg)

Projector
Screen size compatibility *
30 - 240"
Projector brightness *
2500 ANSI lumens
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Number of colors
16.78 million colors
Horizontal scan range
24 - 88 kHz
Vertical scan range
48 - 100 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp type
NSH
Lamp power
200 W
Display
Display diagonal
0.7"
Power
Power consumption (typical) *
330 W
Weight & dimensions
Weight *
7.72 lbs (3.5 kg)
Other features
Aspect ratio
4:3
Dimensions (WxDxH)
9.29 x 12.6 x 4.17" (236 x 320 x 106 mm)
Power requirements
100 - 240 VAC, 50 - 60 Hz
I/O ports
Analog RGB: 1 x D-sub 15 pin; 1 x DVI-I(shared); Digital RGB: 1 x DVI-I (HDCP); Component Video: 1 x D-sub 15 pin; S-Video: 1 x Mini DIN 4 pin; Composite-Video: 1 x RCA PC Audio: 1 x Stereo mini jack; Video L/R audio: 2 x Stereo mini jack
Lens system
Manual Zoom, F=2.4 - 2.6, f=24 - 29.1mm
Special features
Digital Keystone, Progressive scan, Auto, Laser Pointer, Freeze, Source detection, Blank, HDTV Compatible, 8 Preset Modes, Macintosh compatible. Accessories Included: User’s Manual; Remote Control; Soft Carry Case; Quick start Guide; Manual CD; Warranty Information Booklet; AAA Batteries; VGA Cable; VGA Component Cable; VGA DVI-I Cable; PC Audio Cable; RCA L/R Audio Cable; USB Cable; Booklet; 3-2 Converter.
Brand Image Article code product Stock Price from
BenQ PB8250 data projector 3000 ANSI lumens XGA (1024x768) BenQ PB8250 data projector 3000 ANSI lumens XGA (1024x768)
(show image)
99.J8177.B8E PB8250 0.00
(excl. VAT)
0 (incl. VAT)
BenQ PB8220 data projector 2200 ANSI lumens XGA (1024x768) BenQ PB8220 data projector 2200 ANSI lumens XGA (1024x768)
(show image)
99.J3577.B21 PB8220 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Projector PB9200 data projector 4500 ANSI lumens XGA (1024x768) BenQ Projector PB9200 data projector 4500 ANSI lumens XGA (1024x768)
(show image)
98.J0H01.B91 Projector PB9200 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Projector PB8140 data projector 2000 ANSI lumens SVGA (800x600) BenQ Projector PB8140 data projector 2000 ANSI lumens SVGA (800x600)
(show image)
99.J9577.B81 Projector PB8140 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Projector PB8250 data projector 3000 ANSI lumens XGA (1024x768) BenQ Projector PB8250 data projector 3000 ANSI lumens XGA (1024x768)
(show image)
99.J8177.B81 Projector PB8250 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)