location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U209-006-RJ45-X cable gender changer RJ-45 USB 2.0 Type-A Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U209-006-RJ45-X USB-A to RJ45 Serial Rollover Cable (M/M) - Cisco Compatible, 250 Kbps, 6 ft. (1.83 m), Gray
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U209-006-RJ45-X show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332190017 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:35:25
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U209-006-RJ45-X cable gender changer RJ-45 USB 2.0 Type-A Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports data transfer rates up to 250 Kbps
  • - Supports remote wake-up and power management
  • - Compatible with Windows, Mac and Linux
  • - No cables, adapters or external power required
Guarantee: 3-year limited
Long product name Tripp Lite U209-006-RJ45-X cable gender changer RJ-45 USB 2.0 Type-A Silver :
The short editorial description of Tripp Lite U209-006-RJ45-X cable gender changer RJ-45 USB 2.0 Type-A Silver

USB-A to RJ45 Serial Rollover Cable (M/M) - Cisco Compatible, 250 Kbps, 6 ft. (1.83 m), Gray
More>>>
Tripp Lite U209-006-RJ45-X cable gender changer RJ-45 USB 2.0 Type-A Silver:
The official marketing text of Tripp Lite U209-006-RJ45-X cable gender changer RJ-45 USB 2.0 Type-A Silver as supplied by the manufacturer

Connects Computer’s USB Port to Cisco Device
Connect computer or laptop to Cisco modem, router, firewall, switch or other serial-based Cisco device with a console port
Works with older and new Cisco models
6 ft. long

Top-of-the-Line Performance
Supports data transfer rates up to 250 Kbps
Supports remote wake-up and power management
Utilizes FTDI chipset.

Easy to Use
No other cables or adapters needed
No external power required
Driver CD included (drivers also available online for download if your computer has no CD drive)

Short summary description Tripp Lite U209-006-RJ45-X cable gender changer RJ-45 USB 2.0 Type-A Silver:
This short summary of the Tripp Lite U209-006-RJ45-X cable gender changer RJ-45 USB 2.0 Type-A Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U209-006-RJ45-X, RJ-45, USB 2.0 Type-A, 70.9" (1.8 m), Silver

Long summary description Tripp Lite U209-006-RJ45-X cable gender changer RJ-45 USB 2.0 Type-A Silver:
This is an auto-generated long summary of Tripp Lite U209-006-RJ45-X cable gender changer RJ-45 USB 2.0 Type-A Silver based on the first three specs of the first five spec groups.

Tripp Lite U209-006-RJ45-X. Connector 1: RJ-45, Connector 2: USB 2.0 Type-A, Cable length: 70.9" (1.8 m). Product color: Silver

Ports & interfaces
Connector 1 *
RJ-45
Connector 2 *
USB 2.0 Type-A
Connector 1 gender
Male
Connector 2 gender
Male
Cable length
70.9" (1.8 m)
Performance
Product color *
Silver
Country of origin
China
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Weight
3.88 oz (110 g)
Packaging data
Package width
4.7" (119.4 mm)
Packaging data
Package depth
4.1" (104.1 mm)
Package height
1.2" (30.5 mm)
Package weight
3.88 oz (110 g)
Technical details
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332190014
Master (outer) case width
13" (330.2 mm)
Master (outer) case length
4.5" (114.3 mm)
Master (outer) case height
5.5" (139.7 mm)
Master (outer) case weight
3.11 lbs (1.41 kg)
Harmonized System (HS) code
84733080
Brand Image Article code product Stock Price from
Tripp Lite U329-000 cable gender changer USB-A USB-C Black Tripp Lite U329-000 cable gender changer USB-A USB-C Black
(show image)
U329-000 U329-000 USB-C Female to USB-A Male Adapter, USB 3.x (5 Gbps) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040-000-MIC-F cable gender changer USB-C USB Micro-B Gray Tripp Lite U040-000-MIC-F cable gender changer USB-C USB Micro-B Gray
(show image)
U040-000-MIC-F USB 2.0 Hi-Speed Adapter, USB-C to USB Micro-B (M/F) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P450-000 cable gender changer DB9 (Female) RJ45 (Female) Gray Tripp Lite P450-000 cable gender changer DB9 (Female) RJ45 (Female) Gray
(show image)
P450-000 P450-000 Null Modem Serial DB9 Serial Modular Adapter Kit, 2x (DB9F to RJ45F) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 6 distributor(s)
France 1 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)