location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fluke 717 5000G 0 - 345 bar 0.01 bar

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
717 5000G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2547232
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6525
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:52:33
The date of the most recent change of the data-sheet in Icecat's system
Fluke 2547232 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fluke 717 5000G 0 - 345 bar 0.01 bar
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Measure pressure, 0.05% of full scale with internal sensor up to 5000 psi/345 bar sensor (5000G model)
  • - Measure mA with 0.015% accuracy and 0.001 mA resolution, while sourcing 24 V loop power
  • - Measure pressure to 10,000 psi/700 bar using one of 29 Fluke 700Pxx Pressure Modules
  • - 1/8 NPT female pressure fitting
  • - Compatible with non-corrosive Gases and liquids
  • - Select eleven different engineering units
  • - Zero, min, max, and hold functions
  • - Calibrate P/I instruments with simultaneous pressure and current measurement
  • - Pressure switch test function captures set, reset and Deadband values of a pressure switch
  • - Error % calculation of mA measurements for quick pass-fail decisions
  • - Long lasting battery life
  • - Holster features test lead storage
  • - Compatible with Toolpack magnetic hanging system
  • - New switch test
Guarantee: 3 years
Long product name Fluke 717 5000G 0 - 345 bar 0.01 bar :
The short editorial description of Fluke 717 5000G 0 - 345 bar 0.01 bar

0 bar - 345 bar, 0 - 34474 kPa, 5 digit LCD
More>>>
Short summary description Fluke 717 5000G 0 - 345 bar 0.01 bar:
This short summary of the Fluke 717 5000G 0 - 345 bar 0.01 bar data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke 717 5000G, 0 - 345 bar, 0.01 bar, 5 digits, -10 - 55 °C, -40 - 60 °C, 0 - 95%

Long summary description Fluke 717 5000G 0 - 345 bar 0.01 bar:
This is an auto-generated long summary of Fluke 717 5000G 0 - 345 bar 0.01 bar based on the first three specs of the first five spec groups.

Fluke 717 5000G. Pressure measurement range: 0 - 345 bar, Pressure measurement resolution: 0.01 bar, Display digits: 5 digits. Width: 3.86" (98 mm), Depth: 2.05" (52 mm), Height: 7.91" (201 mm)

Country Distributor
United Kingdom 1 distributor(s)