location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fluke 700ILF

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
700ILF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1566730
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10318
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2020 11:53:46
The date of the most recent change of the data-sheet in Icecat's system
Long product name Fluke 700ILF :
The short editorial description of Fluke 700ILF

In-Line Filter
More>>>
Short summary description Fluke 700ILF:
This short summary of the Fluke 700ILF data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke 700ILF, 1/8, Fluke, 713. 717. 718, 1 pc(s), 2.13" (54 mm)

Long summary description Fluke 700ILF:
This is an auto-generated long summary of Fluke 700ILF based on the first three specs of the first five spec groups.

Fluke 700ILF. Connector(s): 1/8, Brand compatibility: Fluke, Compatibility: 713. 717. 718. Depth: 2.13" (54 mm)

Country Distributor
United Kingdom 1 distributor(s)