location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Halo Fusion Headset Wireless Neck-band, In-ear Car Micro-USB Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Halo Fusion
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-97800000-60
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5707055041372
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107364
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Mar 2024 10:46:16
The date of the most recent change of the data-sheet in Icecat's system
Jabra 100-97800000-60 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Halo Fusion Headset Wireless Neck-band, In-ear Car Micro-USB Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Convenient neckband wearing style that’s so light you’ll forget it's there.
  • - Powerful sound and noise-isolating earbuds.
  • - Simplified control buttons to control music/calls and switch between the two effortlessly without touching the phone.
  • - Voice prompts guide you through pairing, connection and battery status.
  • - Over 6.5 hours of music or talk time.
  • - Convenient Neckband wearing style that's so light you'll forget it's there.
  • - Over 6.5 hours of music or Talk time.
  • - Powerful sound and noise isolating earbuds.
  • - Simplified control Buttons to control music/calls and switch between the Two effortlessly without touching the Phone.
  • - Voice Prompts guide you through pairing, connection and battery status.
Long product name Jabra Halo Fusion Headset Wireless Neck-band, In-ear Car Micro-USB Bluetooth Black :
The short editorial description of Jabra Halo Fusion Headset Wireless Neck-band, In-ear Car Micro-USB Bluetooth Black

Jabra Halo Fusion
More>>>
Jabra Halo Fusion Headset Wireless Neck-band, In-ear Car Micro-USB Bluetooth Black:
The official marketing text of Jabra Halo Fusion Headset Wireless Neck-band, In-ear Car Micro-USB Bluetooth Black as supplied by the manufacturer

Jabra Halo Fusion Wireless is the Bluetooth® headset that takes calls and music to the next level, in one easy-to-use solution with a comfortable wearing style.

Short summary description Jabra Halo Fusion Headset Wireless Neck-band, In-ear Car Micro-USB Bluetooth Black:
This short summary of the Jabra Halo Fusion Headset Wireless Neck-band, In-ear Car Micro-USB Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Halo Fusion, Wireless, 20 - 20000 Hz, Car, 0.741 oz (21 g), Headset, Black

Long summary description Jabra Halo Fusion Headset Wireless Neck-band, In-ear Car Micro-USB Bluetooth Black:
This is an auto-generated long summary of Jabra Halo Fusion Headset Wireless Neck-band, In-ear Car Micro-USB Bluetooth Black based on the first three specs of the first five spec groups.

Jabra Halo Fusion. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Car. Headphone frequency: 20 - 20000 Hz. Wireless range: 393.7" (10 m). Cable length: 11.8" (0.3 m). Weight: 0.741 oz (21 g). Product color: Black

Great calls and sound

With 6.5 hours of music and talk time, the in-ear headphones isolate surrounding noise so you can hear all the details of your call and listen to every beat of your music.

Great calls the easy way

Jabra Halo Fusion, the Bluetooth® headphones that seamlessly switch between calls and music. With simple one-touch control and a comfortable wearing style, Halo Fusion provides a lightweight and convenient solution for those who like to easily access calls and music when on the go.

Light and convenient

Relish in the convenience of a neckband that gives you easy access to your headphones throughout the day. The easy-to-reach headphones allow you to quickly insert and remove each earbud while your phone stays in your pocket. At just 21 g (0.7 oz), you won’t feel the need to take your headphones off.

Switch between calls and music with one touch

Jabra Halo Fusion allows you to control your calls and music directly from your headphones with one-touch controls, without ever needing to reach for your phone in your pocket. Switching between calls and music has never been so seamlessly easy – switch with one touch only.

Performance
Product type *
Headset
Wearing style *
Neck-band, In-ear
Recommended usage *
Car
Headset type
Binaural
Product color *
Black
Operating keys
Volume +, Volume -
Volume control
Button
Control type
Buttons
Cable length
11.8" (0.3 m)
Motion sensor
No
Over the Air Updates (OTA)
No
Phonebook access profile (PBAP)
No
Music playback
Yes
Number of simultaneously connected devices (max)
2
Daisy chain
No
HD voice
No
Auto-connect
Yes
Clear sound
No
Steel hinges
No
Certification
CE, FCC, IC, KCC
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
USB connector
Micro-USB
Bluetooth
Yes
Bluetooth profiles
HSP
Bluetooth version
4.0
Wireless range
393.7" (10 m)
Headphones
Maximum input power
10 mW
Ear coupling *
Intraaural
Intraaural headphones type
Earbuds
Headphone frequency
20 - 20000 Hz
Impedance
16 Ω
Headphone sensitivity
98 dB
Driver unit
0.354" (9 mm)
Driver type
Dynamic
Noise canceling
Yes
Transparency mode
No
Microphone
Microphone type *
Boom
Microphone frequency
100 - 8000 Hz
Microphone sensitivity
-42 dB
Microphone direction type
Omnidirectional
Number of microphones
1
Base station
Base station touchscreen
Yes
Battery
Battery type
Built-in battery
Continuous audio playback time
6.5 h
Rechargeable battery
Yes
Talk time
6.5 h
Battery recharge time
2 h
Standby time
456 h
Wireless charging
No
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Storage temperature (T-T)
-40 - 65 °C
Weight & dimensions
Width
5.36" (136.1 mm)
Depth
0.433" (11 mm)
Height
6.13" (155.6 mm)
Weight
0.741 oz (21 g)
Packaging content
Quick start guide
Yes
Warranty card
Yes
Carrying case
No
Cables included
USB
Accessories included in set
3 sizes silicone eartips
Ear pads
Yes
Eartips material
Silicone
Extra earbuds
Yes
Technical details
Easy pairing
Yes
Supplier features
Material
Acrylonitrile butadiene styrene (ABS), Polycarbonate, Silicone, Thermoplastic elastomer (TPE)
Battery life
390 min
Other features
Automatic volume adjustment
No
Bluetooth Low Energy (BLE)
No
Heart rate monitor
No
Voice guidance
No
Voice guidance languages
English
Call management
Yes
Microphone cartridge
0.157" (4 mm)
Number of products included
1 pc(s)
Speakerphone
No
Auto power off
Yes
Battery level indicator
Yes
Brand compatibility
Any brand
Voice control
No
Digital Signal Processing (DSP)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:19:39
Uk has collected 15 expert reviews for Jabra Halo Fusion and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
techguide.com.au
Updated:
2016-11-15 01:19:39
Jabra's Halo Fusion has combined the freedom of earphones with the convenience of a neckband so you have access to your music and can easily answer you calls on the move.With regular earphones, they tend to slip off your neck when you're not listening to...
0%
gadgetguy.com.au
Updated:
2016-11-15 01:19:39
Bluetooth earphones are never cheap, so finding a pair below $100 is a little unusual. Jabra thinks it can nail that price point, though, and has done so in the Halo Fusion. Worth it or worthless?Jabra is certainly no stranger to both audio and wireless...
Good Relatively cheap; Fairly comfortable when wrapping round the neck;...
Bad Muddled sound with little to no balance; Awkward cabling coming up from the earpieces; Pretty much zero bass, making audio sound shallow and flat;...
Bottom line When it comes to buying a pair of earphones, the removal of the cord is one of those features manufacturers tend to charge an arm and a leg for, or at the very least some sort of limb you probably want.That's the thing about wireless technology: it's a pr...
50%
Brand Image Article code product Stock Price from
Jabra Halo Free Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black Jabra Halo Free Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black
(show image)
100-97900000-60 Jabra Halo Free Black 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Halo Smart Headset Wireless Neck-band, In-ear Calls/Music Micro-USB Bluetooth Red Jabra Halo Smart Headset Wireless Neck-band, In-ear Calls/Music Micro-USB Bluetooth Red
(show image)
100-98300001-60 Jabra HALO SMART BT HS, RED 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Halo Smart Headset Wireless Neck-band, In-ear Calls/Music Micro-USB Bluetooth Blue Jabra Halo Smart Headset Wireless Neck-band, In-ear Calls/Music Micro-USB Bluetooth Blue
(show image)
100-98300002-60 Jabra HALO SMART BT HS, BLU 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Halo Smart Headset Wireless Neck-band, In-ear Calls/Music Micro-USB Bluetooth Black Jabra Halo Smart Headset Wireless Neck-band, In-ear Calls/Music Micro-USB Bluetooth Black
(show image)
100-98300000-60 Jabra HALO SMART BT HS, BLK 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Motion Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black Jabra Motion Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black
(show image)
100-99500000-10 Motion 0.00
(excl. VAT)
0 (incl. VAT)
Jabra VOX Headset Wired In-ear Calls/Music Black Jabra VOX Headset Wired In-ear Calls/Music Black
(show image)
100-55600001-60 Jabra VOX Stereo Corded HS,BLK 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 9148-01 headphones/headset Wireless Ear-hook Office/Call center Black, Silver Jabra 9148-01 headphones/headset Wireless Ear-hook Office/Call center Black, Silver
(show image)
9148-01 9148-01 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 FlexBoom NC Duo Headset Wireless Head-band Office/Call center Bluetooth Jabra GN9120 FlexBoom NC Duo Headset Wireless Head-band Office/Call center Bluetooth
(show image)
9129-808-101 GN 9120 Duo, Flex, NC Mic,DECT 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 Headset Wireless Ear-hook, Head-band Office/Call center Bluetooth Jabra GN9120 Headset Wireless Ear-hook, Head-band Office/Call center Bluetooth
(show image)
9120-281-11 GN9120 Flex boom, Alcatel EHS 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 FlexBoom (NC) Headset Wireless Ear-hook, Head-band Office/Call center Bluetooth Jabra GN9120 FlexBoom (NC) Headset Wireless Ear-hook, Head-band Office/Call center Bluetooth
(show image)
9120-28-11 GN9120 Flex boom LP_ std 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)