location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite UPB-02K6-1U power bank Lithium-Ion (Li-Ion) 2600 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable 2600mAh Mobile Power Bank USB Battery Charger
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UPB-02K6-1U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332189363 show
Category:
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94474
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:38:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite UPB-02K6-1U power bank Lithium-Ion (Li-Ion) 2600 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Number of simultaneously connected devices (max): 1 Black
  • - Universal
  • - Charging source: USB
  • - Lithium-Ion (Li-Ion) 2600 mAh
Guarantee: 1-year limited warranty
Long product name Tripp Lite UPB-02K6-1U power bank Lithium-Ion (Li-Ion) 2600 mAh Black :
The short editorial description of Tripp Lite UPB-02K6-1U power bank Lithium-Ion (Li-Ion) 2600 mAh Black

Portable 2600mAh Mobile Power Bank USB Battery Charger
More>>>
Tripp Lite UPB-02K6-1U power bank Lithium-Ion (Li-Ion) 2600 mAh Black:
The official marketing text of Tripp Lite UPB-02K6-1U power bank Lithium-Ion (Li-Ion) 2600 mAh Black as supplied by the manufacturer

No more frantic searching for an AC power outlet when your cellphone, tablet or other mobile device’s battery power is getting low. The UPB-02K6-1U Portable 2600mAh Mobile Power Bank is the perfect power solution when you’re on the road, or stuck somewhere without convenient electricity. It fits comfortably in your pocket, purse, backpack or laptop bag to keep your e-reader, MP3 player, handheld game console or Bluetooth device operating when you need it.

Just connect your device to the UPB-02K6-1U’s USB-A port using the included USB Micro-B cable or another cable suitable for your device. The LED indicator will blink to indicate the Mobile Power Bank has enough power to charge the device. The LED will turn off when the Mobile Power Bank’s built-in lithium-ion battery drops below 5%.

The portable UPB-02K6-1U provides up to 5V, 1A of power, and its 2600mAh capacity charges devices at maximum power up to 2.6 hours. It protects against short circuits, overvoltage, over-current, overcharges and overdischarges. Charge the Mobile Power Bank by connecting its USB Micro-B port to a USB charger or a computer’s USB-A port using the included cable. The blinking LED indicator will turn solid when the battery reaches 100% capacity.
- Fits comfortably in your pocket, purse, backpack or laptop bag
- Provides up to 5V, 1A for charging mobile devices
- LED indicates low or full lithium-ion battery
- Charges devices at maximum output up to 2.6 hr.
- Includes USB Micro-B charging cable

- UPB-02K6-1U Portable 2600mAh Mobile Power Bank USB Battery Charger
- USB Micro-B cable, 0.91 m (3-ft.)
- Owner’s Manual

- Fits comfortably in your pocket, purse, backpack or laptop bag
- Ideal for charging cellphones, tablets, e-readers, MP3 players, handheld game consoles and Bluetooth headsets, headphones and speakers
- USB Micro-B charging cable included
Superior Charge Capability Without an AC Power Outlet
- Connect USB-A port to device for charging at maximum output up to 2.6 hr.
- Provides up to 5V, 1A of power at 2600mAh capacity
- Protects against short circuits, overvoltage, over-current, overcharges and overdischarges
Built-In Lithium-Ion Battery
- Connect the power bank's USB Micro-B port to a USB charger or a computer’s USB-A port to charge internal battery
- Built-in LED indicates when battery level is 100% or below 5%

Short summary description Tripp Lite UPB-02K6-1U power bank Lithium-Ion (Li-Ion) 2600 mAh Black:
This short summary of the Tripp Lite UPB-02K6-1U power bank Lithium-Ion (Li-Ion) 2600 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite UPB-02K6-1U, 2600 mAh, Lithium-Ion (Li-Ion), Black

Long summary description Tripp Lite UPB-02K6-1U power bank Lithium-Ion (Li-Ion) 2600 mAh Black:
This is an auto-generated long summary of Tripp Lite UPB-02K6-1U power bank Lithium-Ion (Li-Ion) 2600 mAh Black based on the first three specs of the first five spec groups.

Tripp Lite UPB-02K6-1U. Battery capacity: 2600 mAh, Battery technology: Lithium-Ion (Li-Ion). USB Type-A output ports: 1. Output current: 1 A. Product color: Black

Design
Number of simultaneously connected devices (max) *
1
Product color *
Black
Charger compatibility *
Universal
Shape
Rectangle
LED indicators
Yes
Performance
Charging source *
USB
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
2600 mAh
Basic device charge time
2.6 h
Country of origin
China
Power
Output voltage
5 V
Output current
1 A
Power protection features
Over current, Over voltage, Overcharge, Overdischarge, Short circuit
Ports & interfaces
Input interface *
Micro-USB
USB Type-A output ports
1
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-15 - 60 °C
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
1.2" (30.5 mm)
Depth
3.5" (88.9 mm)
Height
0.8" (20.3 mm)
Weight
2.4 oz (68 g)
Packaging data
Package width
5.3" (134.6 mm)
Package depth
5.9" (149.9 mm)
Package height
1.8" (45.7 mm)
Package weight
6.7 oz (190 g)
Packaging content
Cables included
Micro-USB
Manual
Yes
Logistics data
Master (outer) case width
9.8" (248.9 mm)
Master (outer) case length
11.3" (287 mm)
Master (outer) case height
6.8" (172.7 mm)
Master (outer) case weight
4.61 lbs (2.09 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332189360
Technical details
Compliance certificates
RoHS
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)