location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY MultiBoard MX V2 G80-8000 keyboard Office USB QWERTY UK English Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MultiBoard
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multi-Board MX V2 G80-8000 Corded Keyboard with Magnetic Card Reader, Black , USB (QWERTY - UK)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G80-8000LUVGB-2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4025112084690
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2023 09:38:10
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CHERRY G80-8000LUVGB-2 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CHERRY MultiBoard MX V2 G80-8000 keyboard Office USB QWERTY UK English Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office
  • - USB Mechanical
  • - QWERTY UK English
  • - Full-size (100%) Numeric keypad
  • - Windows keys
  • - Black
  • - 1 pc(s)
Guarantee: 2 years
Long product name CHERRY MultiBoard MX V2 G80-8000 keyboard Office USB QWERTY UK English Black :
The short editorial description of CHERRY MultiBoard MX V2 G80-8000 keyboard Office USB QWERTY UK English Black

USB, QWERTY, UK, 470 x 220 x 64mm, Black
More>>>
CHERRY MultiBoard MX V2 G80-8000 keyboard Office USB QWERTY UK English Black:
The official marketing text of CHERRY MultiBoard MX V2 G80-8000 keyboard Office USB QWERTY UK English Black as supplied by the manufacturer

Why not determine the rules on your keyboard yourself and decide just how much independence and comfort you want! Our V2-USB keyboard models are completely programmable. The MX V2 G80-8000 comes with a built-in magnetic card reader and is the first choice for large volume data transmissions e.g. in the hotel and catering business, the travel sector or banks and insurance companies.

- Individual keys with Gold Crosspoint contacts (MX technology)
- Designed for continuous usage - over 50 mill. confirmations per key
- Robust and reliable
- Fully programmable USB 2.0 keyboard
- 3-Track Magnetic Stripe Reader
- Integrated memory

Short summary description CHERRY MultiBoard MX V2 G80-8000 keyboard Office USB QWERTY UK English Black:
This short summary of the CHERRY MultiBoard MX V2 G80-8000 keyboard Office USB QWERTY UK English Black data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY MultiBoard MX V2 G80-8000, Full-size (100%), Wired, USB, Mechanical, QWERTY, Black

Long summary description CHERRY MultiBoard MX V2 G80-8000 keyboard Office USB QWERTY UK English Black:
This is an auto-generated long summary of CHERRY MultiBoard MX V2 G80-8000 keyboard Office USB QWERTY UK English Black based on the first three specs of the first five spec groups.

CHERRY MultiBoard MX V2 G80-8000. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY, Keyboard number of keys: 105. Cable length: 86.6" (2.2 m). Recommended usage: Office. Product color: Black

Keyboard
Recommended usage *
Office
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Mechanical
Keyboard layout *
QWERTY
Keyboard language *
UK English
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard number of keys
105
Keyboard keys operating life
10000 million characters
Windows keys
Yes
USB hub
No
Purpose
Universal
Fingerprint reader
No
Magnetic card reader
Yes
Certification
cURus, VDE GS, c-tick, CE, FCC
Design
Backlight *
No
Keyboard style
Straight
Full-size keyboard
Yes
Ergonomic design
No
Wrist rest
No
Product color *
Black
Surface coloration
Monochromatic
LED indicators
Yes
Features
Cable length
86.6" (2.2 m)
Power
Power source type *
USB
Power consumption
45 mA
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
18.5 x 8.66 x 2.52" (470 x 220 x 64 mm)
Keyboard weight
2.8 lbs (1.27 kg)
Packaging data
Package width
20.5" (521 mm)
Package depth
10.9" (277 mm)
Package height
2.83" (72 mm)
Package weight
3.64 lbs (1.65 kg)
Package type
Box
Packaging content
Number of products included *
1 pc(s)
Logistics data
Harmonized System (HS) code
84716060
Quantity per master (outer) case
31 pc(s)
Quantity per pallet
62 pc(s)
Brand Image Article code product Stock Price from
CHERRY XS Touchpad keyboard Universal USB QWERTY UK English Gray CHERRY XS Touchpad keyboard Universal USB QWERTY UK English Gray
(show image)
G84-5500LUMGB-0 Touchpad 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY KC 4020 keyboard Universal USB QWERTY UK English Black CHERRY KC 4020 keyboard Universal USB QWERTY UK English Black
(show image)
JK-0720GB KC 4020 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY XS Complete keyboard Office USB QWERTY UK English Gray CHERRY XS Complete keyboard Office USB QWERTY UK English Gray
(show image)
G84-5200LCMGB-0 Complete 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY MultiBoard MX V2 G80-8000 keyboard Universal USB QWERTZ German Black CHERRY MultiBoard MX V2 G80-8000 keyboard Universal USB QWERTZ German Black
(show image)
G80-8000LUVDE-2 MX V2 G80-8000 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY MultiBoard MX V2 G80-8000 keyboard Universal USB QWERTZ German Gray CHERRY MultiBoard MX V2 G80-8000 keyboard Universal USB QWERTZ German Gray
(show image)
G80-8000LUVDE-0 MX V2 G80-8000 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY KC 1000 keyboard Office USB QWERTY UK English Black CHERRY KC 1000 keyboard Office USB QWERTY UK English Black
(show image)
JK-0800GB-2 KC 1000 Corded Keyboard, Black, USB (QWERTY - UK) 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY KC 4000 keyboard Office USB QWERTY UK English Black CHERRY KC 4000 keyboard Office USB QWERTY UK English Black
(show image)
JK-0700GB KC 4000 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY DW 8000 keyboard Mouse included Universal RF Wireless QWERTY UK English Silver, White CHERRY DW 8000 keyboard Mouse included Universal RF Wireless QWERTY UK English Silver, White
(show image)
JD-0300GB DW 8000 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY G82-27020GB keyboard Office USB QWERTY UK English White CHERRY G82-27020GB keyboard Office USB QWERTY UK English White
(show image)
G82-27020GB G82-27020GB 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY XS Complete keyboard Office USB QWERTY UK English Black CHERRY XS Complete keyboard Office USB QWERTY UK English Black
(show image)
G84-5200LCMGB-2 G84-5200 COMPACT KEYBOARD, Corded, USB/PS2, Black, (QWERTY - UK) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 4 distributor(s)
Suomi 1 distributor(s)
Nederland 1 distributor(s)