location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ZAGG Power Amp 3 3000 mAh Blue, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ZAGG Check ‘ZAGG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Power Amp 3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZGAMP3-BL0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0848467036633 show
Category:
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks Check ‘ZAGG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ZAGG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112293
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Mar 2020 10:03:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ZAGG Power Amp 3 3000 mAh Blue, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Number of simultaneously connected devices (max): 1 Blue, Silver
  • - Mobile phone/Smartphone, Tablet, MP3/MP4, GPS, E-book reader
  • - Charging source: USB
  • - 3000 mAh
Long product name ZAGG Power Amp 3 3000 mAh Blue, Silver :
The short editorial description of ZAGG Power Amp 3 3000 mAh Blue, Silver

3000mAh, 2.1A, USB
More>>>
ZAGG Power Amp 3 3000 mAh Blue, Silver:
The official marketing text of ZAGG Power Amp 3 3000 mAh Blue, Silver as supplied by the manufacturer

- 3000mAh of portable power gives most phones a full charge so you can stay connected to your world all day, everywhere you go.
- Quick Chip™ Technology detects what kind of device you have and adapts to provide the fastest charge possible.
- Fast 2.1A pass-through power courses into your devices – even when your Power Amp is plugged in – so you can get charged and going quicker.
- A bright LED flashlight makes it easy to find your way in the dark while you power up.

MEET THE POWER AMP
Don’t let your phone battery die again. The new ZAGG Power Amp 3 delivers 3000mAh of power – enough to give most phones at least one full charge – in a lightweight design that’s easy to keep in your pocket or purse. Speaking of easy, the Power Amp 3 features a universal USB port that delivers a super-fast 2.1A charge to your devices. Plus, with the Power Amp 3 you get the added convenience of the bright, built-in flashlight that’s super handy when a little light is a lot of help.

Power to Keep You Connected
Get a full charge and more for your phone every time you recharge the Power Amp 3’s 3000mAh capacity.

Charge Smarter, Faster
Quick Chip Technology instantly recognizes hundreds of devices and automatically delivers the fastest charge to each one.

Charge While You’re Charging
Charge your devices faster and get on with your fun using the Power Amp 3’s super-fast 2.1A pass-through charging that lets you charge your devices even while your Power Amp is plugged in.

Light the Night
Light your way using the Power Amp’s bright LED flashlight.

Short summary description ZAGG Power Amp 3 3000 mAh Blue, Silver:
This short summary of the ZAGG Power Amp 3 3000 mAh Blue, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ZAGG Power Amp 3, 3000 mAh, Blue, Silver

Long summary description ZAGG Power Amp 3 3000 mAh Blue, Silver:
This is an auto-generated long summary of ZAGG Power Amp 3 3000 mAh Blue, Silver based on the first three specs of the first five spec groups.

ZAGG Power Amp 3. Battery capacity: 3000 mAh. USB Type-A output ports: 1. Output current: 2.1 A. Product color: Blue, Silver

Design
Number of simultaneously connected devices (max) *
1
Product color *
Blue, Silver
Charger compatibility *
Mobile phone/Smartphone, Tablet, MP3/MP4, GPS, E-book reader
Shape
Rectangle
Built-in flashlight
Yes
Compatible products
Apple iPhone 6s Apple iPhone 5s Apple iPhone SE Apple iPhone 6s Plus Apple iPhone 6 Plus Apple iPhone 6 Samsung Galaxy S7 SM-G930F Samsung Galaxy S5 mini SM-G800F Samsung Galaxy S6 edge SM-G925F Samsung Galaxy S7 edge SM-G935F LG G5 H850 LG G4 H815 LG K8 K350N
Performance
Charging source *
USB
Battery capacity *
3000 mAh
Power
Output current
2.1 A
Ports & interfaces
Input interface *
Micro-USB
USB Type-A output ports
1
Packaging data
Package width
1.02" (26 mm)
Package depth
1.18" (30 mm)
Package height
6.5" (165 mm)
Package weight
4.59 oz (130 g)