LG logo

LG G5 H850 5.3" Single SIM 4G USB Type-C 4 GB 32 GB 2800 mAh Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107270
Info modified on:
27 Feb 2024, 13:59:58
Long product name LG G5 H850 5.3" Single SIM 4G USB Type-C 4 GB 32 GB 2800 mAh Silver:

G5 - 5.3" 2560 x 1440 IPS, GSM / HSPA / LTE, Qualcomm Snapdragon 820 (Quad 2.1 GHz), 4GB RAM, 16 MP, NFC, Bluetooth, Wi-Fi, A-GPS, Glonass, Android

LG G5 H850 5.3" Single SIM 4G USB Type-C 4 GB 32 GB 2800 mAh Silver:

Modular Type
Break Free. The changeable module with slide-out battery unleashes a world of unlimited options.

Wide Angle Lens
Get the whole picture! Our eyes can take in a lot, but this camera grabs even more at 135°. Capture a sprawling skyline, a packed stadium concert, or the entire beach, all that your eyes can see plus more.

Magnifying Zoom In and Out
Go Extreme! Zoom out ultra wide (0.5X) for the first time ever on a smartphone. Take a variety of photos and videos from a tight close-up to a vast scene by simply pinching the screen. Just pinch to see it all.

Pop-out Picture
The photo is the frame. Take both a standard and wide angle photo at the same time. Make your picture pop and stand out against 4 photo-frame background effects: Fisheye, B&W, Vignette and Lens blur. Your uploads will always get the thumbs-up & hearts of your followers!

Daylight Mode
A different kind of "Sun" screen. When the sun shines bright, so does the screen. The enhanced IPS Quantum display is brighter, more vivid, and clearer even in outdoor day light.

Always-on Display
Save your thumbs. No more hitting the button to check the time, date, or notifications. With the LG G5, the important stuff is already up and on! Just look.

LG Friends Manager
All together now. With the LG G5's Friends Manager app on, you can connect, interact and play with all your LG friends.

Short summary description LG G5 H850 5.3" Single SIM 4G USB Type-C 4 GB 32 GB 2800 mAh Silver:

LG G5 H850, 5.3", 1440 x 2560 pixels, 4 GB, 32 GB, 16 MP, Silver

Long summary description LG G5 H850 5.3" Single SIM 4G USB Type-C 4 GB 32 GB 2800 mAh Silver:

LG G5 H850. Display diagonal: 5.3", Display resolution: 1440 x 2560 pixels. Processor frequency: 2.15 GHz, Processor family: Qualcomm Snapdragon, Processor model: 820. RAM capacity: 4 GB, RAM type: LPDDR4, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 2800 mAh. Product color: Silver. Weight: 5.61 oz (159 g)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.