location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 550-sheet Feeder Tray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 550-sheet Feeder Tray
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF404A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793765470 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 591518
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2024 12:20:58
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: One-year limited warranty
Long product name HP LaserJet 550-sheet Feeder Tray :
The short editorial description of HP LaserJet 550-sheet Feeder Tray

LaserJet 550-sheet Feeder Tray
More>>>
HP LaserJet 550-sheet Feeder Tray:
The official marketing text of HP LaserJet 550-sheet Feeder Tray as supplied by the manufacturer

Add media flexibility and input capacity for greater productivity and less printer management

Short summary description HP LaserJet 550-sheet Feeder Tray:
This short summary of the HP LaserJet 550-sheet Feeder Tray data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 550-sheet Feeder Tray, HP Color LaserJet Pro M452nw HP Color LaserJet Pro M452dn, 550 sheets, Business, Enterprise, 16" (407 mm), 17.6" (447 mm), 6.09" (154.6 mm)

Long summary description HP LaserJet 550-sheet Feeder Tray:
This is an auto-generated long summary of HP LaserJet 550-sheet Feeder Tray based on the first three specs of the first five spec groups.

HP LaserJet 550-sheet Feeder Tray. Compatibility: HP Color LaserJet Pro M452nw HP Color LaserJet Pro M452dn, Maximum capacity: 550 sheets, HP segment: Business, Enterprise. Width: 16" (407 mm), Depth: 17.6" (447 mm), Height: 6.09" (154.6 mm). Package width: 11.2" (284 mm), Package depth: 19.6" (497 mm), Package height: 23" (583 mm)

Features
Compatibility *
HP Color LaserJet Pro M452nw HP Color LaserJet Pro M452dn
Maximum capacity
550 sheets
HP segment
Business, Enterprise
Weight & dimensions
Width
16" (407 mm)
Depth
17.6" (447 mm)
Height
6.09" (154.6 mm)
Weight
10.6 lbs (4.8 kg)
Packaging data
Package width
11.2" (284 mm)
Package depth
19.6" (497 mm)
Package height
23" (583 mm)
Package weight
14.8 lbs (6.7 kg)
Technical details
Number of cartons per pallet layer
8 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
United States 3 distributor(s)
Suomi 3 distributor(s)
Australia 4 distributor(s)
Worldwide 1 distributor(s)
México 2 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)