location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M335 Wireless Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-004438 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206058040
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 251773
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:48:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office Optical 1000 DPI Black
  • - Ambidextrous RF Wireless
  • - Scroll type: Wheel
  • - Power source: Batteries
  • - 1 AA Alkaline
Guarantee: 2 years
Long product name Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI :
The short editorial description of Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI

M335 Wireless Mouse, USB Unifying Receiver, black
More>>>
Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI:
The official marketing text of Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI as supplied by the manufacturer

Compact, portable design
Fits easily in your bag, giving you the freedom to work anywhere.

Connects to many devices, via Unifying receiver
The mouse connects to Windows®, Mac® or Chrome OS™ through the tiny wireless Logitech Unifying Receiver™.

Curved shape with rubber grip
The curved shape with textured rubber grips keeps your hand happy – even after long hours.

Smart control and easy navigation
The convenient navigation button and tilt wheel put control in the palm of your hand.

Responsive, smooth cursor control
The M335 works on various surfaces, from metal cafe? tables to tile countertops to your favorite wood desk, thanks to its laser-grade optical sensor.

Short summary description Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI:
This short summary of the Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech M335 Wireless Mouse, Ambidextrous, Optical, RF Wireless, 1000 DPI, Black

Long summary description Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI:
This is an auto-generated long summary of Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI based on the first three specs of the first five spec groups.

Logitech M335 Wireless Mouse. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Scroll type: Wheel. Power source: Batteries. Product color: Black

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical/Horizontal
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Recommended usage
Universal
Frequency band
2.4 GHz
Design
Form factor *
Ambidextrous
Product color *
Black
Surface coloration
Monochromatic
Ergonomics
On/off switch
Yes
Plug and Play
Yes
Power
Power source *
Batteries
Number of batteries supported
1
Battery type
AA
Battery technology
Alkaline
Service life of battery
18 month(s)
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Weight & dimensions
Width
3.96" (100.5 mm)
Depth
1.3" (33 mm)
Height
2.41" (61.1 mm)
Weight
2.89 oz (82 g)
Packaging data
Package width
3.27" (83 mm)
Package depth
4.96" (126 mm)
Package height
7.32" (186 mm)
Package weight
4.83 oz (136.8 g)
Package type
Blister
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Unifying receiver
Unifying receiver
Yes
Batteries included
Yes
User guide
Yes
Logistics data
Master (outer) case GTIN (EAN/UPC)
50992060580415
Master (outer) case width
3.98" (101 mm)
Master (outer) case length
14.3" (362 mm)
Master (outer) case height
10.2" (259 mm)
Master (outer) case weight
3.66 lbs (1.66 kg)
Quantity per pallet
1840 pc(s)
Number of cartons per pallet
980 pc(s)
Quantity per intermodal container (20ft)
18560 pc(s)
Quantity per intermodal container (40ft)
38320 pc(s)
Quantity per intermodal container (40ft, HC)
43110 pc(s)
Brand Image Article code product Stock Price from
Logitech M720 mouse Office Right-hand RF Wireless + Bluetooth Optical 1000 DPI Logitech M720 mouse Office Right-hand RF Wireless + Bluetooth Optical 1000 DPI
(show image)
910-004791 M720 Triathlon Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M220 Silent mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech M220 Silent mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004878 M220 SILENT 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M330 Silent Plus mouse Office Right-hand RF Wireless Mechanical 1000 DPI Logitech M330 Silent Plus mouse Office Right-hand RF Wireless Mechanical 1000 DPI
(show image)
910-004909 M330 SILENT PLUS 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MX Anywhere 2 Wireless Mobile mouse Travel Right-hand RF Wireless + Bluetooth Laser 1600 DPI Logitech MX Anywhere 2 Wireless Mobile mouse Travel Right-hand RF Wireless + Bluetooth Laser 1600 DPI
(show image)
910-004374 MX Anywhere 2 Wireless Mobile Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MX Master Wireless mouse Office Right-hand RF Wireless + Bluetooth Laser 1000 DPI Logitech MX Master Wireless mouse Office Right-hand RF Wireless + Bluetooth Laser 1000 DPI
(show image)
910-004362 MX Master Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M187 mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech M187 mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-002731 Wireless Mini Mouse M187 0.00
(excl. VAT)
0 (incl. VAT)
Logitech 910-002584 mouse Office RF Wireless Optical Logitech 910-002584 mouse Office RF Wireless Optical
(show image)
910-002584 910-002584 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M185 mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech M185 mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-002238 Wireless Mouse M185 0.00
(excl. VAT)
0 (incl. VAT)
Logitech LGT-M185G Logitech LGT-M185G
(show image)
910-002235 LGT-M185G 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless M325 mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech Wireless M325 mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-002143 Wireless Mouse M325 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI:
Disclaimer

© 2015 Logitech. Logitech, the Logitech logo and other Logitech marks are owned by Logitech and may be registered.

All other trademarks are the property of their respective owners.