location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13S045451 transfer paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS Transfer Multi-Purpose 111.8cm x 91.4m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S045451
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946552491
Category: Transfer Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125656
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Mar 2024 18:42:30
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson C13S045451 transfer paper :
The short editorial description of Epson C13S045451 transfer paper

DS Transfer Multi-Purpose 111.8cm x 91.4m
More>>>
Epson C13S045451 transfer paper:
The official marketing text of Epson C13S045451 transfer paper as supplied by the manufacturer

Versatile
DS Transfer Multipurpose Paper is designed specifically for decorative ink transfer to hard substrates. However, it's versatile, also working with polyester-based textiles. It's compatible with Epson UltraChrome DS inks and Epson's SureColor SC-F6000, SC-F7000 and SC-F7100 digital dye sublimation printers. It also works with third-party RIP systems for maximum business flexibility.

Easy to use
Thanks to its 105g/m2 weight, DS Transfer Multipurpose Paper remains stable during ink transfer and is resistant to rippling. Colour profiles are available for well-known third-party RIPs.

Boosts productivity
Since it uses a quick-drying coating - optimised for hard substrates - this paper will save you valuable time. Long-length rolls make it economical for all low-to-medium producers using dye-sub transfer paper on soft and rigid materials.

Waste less ink
Boasting a high ink transfer, DS Transfer Multipurpose Paper consistently ensures low ink wastage levels, which helps keep production consistent and economical.

Breathable design
Specially designed to have a breathable structure, ink vapour disperses through the paper during the image transfer process, which results in sharper, clearer images.

Short summary description Epson C13S045451 transfer paper:
This short summary of the Epson C13S045451 transfer paper data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13S045451, Epson SureColor SC-F6000, SC-F7000 and SC-F7100, 3" (7.62 cm), Germany, 7.09" (180 mm), 47.2" (1200 mm), 7.01" (178 mm)

Long summary description Epson C13S045451 transfer paper:
This is an auto-generated long summary of Epson C13S045451 transfer paper based on the first three specs of the first five spec groups.

Epson C13S045451. Compatible products: Epson SureColor SC-F6000, SC-F7000 and SC-F7100, Core diameter: 3" (7.62 cm), Country of origin: Germany. Package width: 7.09" (180 mm), Package depth: 47.2" (1200 mm), Package height: 7.01" (178 mm). Quantity per pallet layer: 4 pc(s), Quantity per pallet: 24 pc(s), Pallet length: 47.2" (120 cm)

Features
Compatible products
Epson SureColor SC-F6000, SC-F7000 and SC-F7100
Core diameter
3" (7.62 cm)
Country of origin
Germany
Packaging data
Package width
7.09" (180 mm)
Package depth
47.2" (1200 mm)
Package height
7.01" (178 mm)
Packaging data
Package weight
28.2 lbs (12.8 kg)
Logistics data
Quantity per pallet layer
4 pc(s)
Quantity per pallet
24 pc(s)
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
47.2" (120 cm)
Quantity per pack
1 pc(s)
Country Distributor
Belgium 1 distributor(s)
United Kingdom 1 distributor(s)