location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P116-000-HDSC1 video signal converter 1920 x 1440 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P116-000-HDSC1 VGA with Audio to HDMI Converter with Scaler function
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P116-000-HDSC1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332188335 show
Category:
Device which converts video signals/data into other types of signals/data, or vice versa.
Video Signal Converters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91473
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 13:02:21
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P116-000-HDSC1 video signal converter 1920 x 1440 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Built-in scaler converts and upgrades VGA signal to 1080p HDMI
  • - Supports computer input video resolutions up to 1920 x 1440 @ 60 Hz
  • - Eliminates costly upgrades to your analog source devices
  • - Included power supply comes with 4 international plug adapters
  • - Plug-and-play operation with no software required for easy, immediate installation
Guarantee: 2-year limited
Long product name Tripp Lite P116-000-HDSC1 video signal converter 1920 x 1440 pixels :
The short editorial description of Tripp Lite P116-000-HDSC1 video signal converter 1920 x 1440 pixels

VGA with Audio to HDMI Converter with Scaler Function
More>>>
Tripp Lite P116-000-HDSC1 video signal converter 1920 x 1440 pixels:
The official marketing text of Tripp Lite P116-000-HDSC1 video signal converter 1920 x 1440 pixels as supplied by the manufacturer

Save Money on Costly Computer Upgrades to Video Source Equipment
The P116-000-HDSC1 VGA converts and upscales a VGA video signal for viewing on an HDMI display. The built-in scaler upgrades the VGA input signal, allowing you to display 720p or 1080p high-definition video in your audio/video setup, media presentation or digital signage using your tried-and-true analog source equipment. The media converter is ready to use right from the box with no software installations required.

Upscales Analog Video to 1080p
Connect the VGA video and 3.5 mm mini-stereo audio ports to your computer and the HDMI port to your HDMI projector, monitor or television with user-supplied cables. The P116-000-HDSC1 automatically upscales the video signal to 720p. Toggle the display to 1080p by pressing the button on the unit. The converter supports computer input video resolutions up to 1920 x 1440 at 60 Hz. It also supports HDMI bandwidth of 165 MHz (1.65 Gbps per channel) and 24-bit True Color (8 bits per channel).

Short summary description Tripp Lite P116-000-HDSC1 video signal converter 1920 x 1440 pixels:
This short summary of the Tripp Lite P116-000-HDSC1 video signal converter 1920 x 1440 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P116-000-HDSC1, White, 1920 x 1440 pixels, 720p, 1080p, 24 bit, 165 MHz, VGA (D-Sub) + 3.5 mm (1/8")

Long summary description Tripp Lite P116-000-HDSC1 video signal converter 1920 x 1440 pixels:
This is an auto-generated long summary of Tripp Lite P116-000-HDSC1 video signal converter 1920 x 1440 pixels based on the first three specs of the first five spec groups.

Tripp Lite P116-000-HDSC1. Product color: White. Maximum video resolution: 1920 x 1440 pixels, Supported video modes: 720p, 1080p, Color depth: 24 bit. Host interface: VGA (D-Sub) + 3.5 mm (1/8"), Output interface: HDMI. Input voltage: 100 - 240 V, Input frequency: 50/60 Hz, Operating current: 0.5 A. Width: 2.2" (55.9 mm), Depth: 2.3" (58.4 mm), Height: 0.902" (22.9 mm)

Features
Plug and Play
Yes
Product color
White
Video
Maximum video resolution *
1920 x 1440 pixels
Supported video modes
720p, 1080p
Color depth
24 bit
Bandwidth
165 MHz
Ports & interfaces
Host interface *
VGA (D-Sub) + 3.5 mm (1/8")
Output interface *
HDMI
Power
External power adapter
Yes
Input voltage
100 - 240 V
Input frequency
50/60 Hz
Operating current
0.5 A
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-10 - 80 °C
Operating relative humidity (H-H)
0 - 85%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
2.2" (55.9 mm)
Depth
2.3" (58.4 mm)
Height
0.902" (22.9 mm)
Weight
1.76 oz (50 g)
Packaging data
AC adapter included
Yes
Manual
Yes
Package width
6.69" (169.9 mm)
Package depth
4.92" (125 mm)
Package height
2.36" (59.9 mm)
Package weight
5.64 oz (160 g)
Logistics data
Country of origin
Vietnam
Master (outer) case width
12.2" (309.9 mm)
Master (outer) case length
10.4" (264.9 mm)
Master (outer) case height
7.48" (190 mm)
Master (outer) case weight
4.19 lbs (1.9 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332188332
Brand Image Article code product Stock Price from
Tripp Lite P131-000-A-DISP video signal converter Active video converter 1920 x 1200 pixels Tripp Lite P131-000-A-DISP video signal converter Active video converter 1920 x 1200 pixels
(show image)
P131-000-A-DISP P131-000-A-DISP HDMI to VGA Active Adapter Video Converter with Audio (F/M) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P116-000-HDSC2 video signal converter Active video converter 1920 x 1440 pixels Tripp Lite P116-000-HDSC2 video signal converter Active video converter 1920 x 1440 pixels
(show image)
P116-000-HDSC2 VGA with RCA Stereo Audio to HDMI Converter / Scaler 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P116-000-HDMI video signal converter Tripp Lite P116-000-HDMI video signal converter
(show image)
P116-000-HDMI VGA with Audio to HDMI Converter, Adapter for Stereo Audio and Video 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)