location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN AT-CS1782A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-CS1782A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS1782A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792002397 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:47:32
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN CS1782A user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN AT-CS1782A
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2-port DVI KVMP Switch with USB 2.0 and 7.1 Surround Sound Audio
  • - One USB console controls two computers and two additional USB devices
  • - 2-port built in USB 2.0 hub fully compliant with the USB 2.0 specification
  • - Full bass response for high quality 7.1 channel surround sound systems
  • - Computer selection via font panel pushbuttons, hotkeys, and mouse NEW!
  • - Multiplatform support – Windows, Linux, Mac, and Sun*
  • - Independent switching of KVM, USB, and Audio focus
  • - DVI digital and analog monitor support – fully compliant with the DVI specifications
  • - Superior video quality: 1920 x 1200 @ 60Hz (Single Link); 2560 x 1600 @ 60Hz (Dual Link)
  • - nVidia 3D Vision Ready: Works with 120Hz LCD monitors and active shutter glasses to create a 3D environment with maximum resolution of up to 1920 x 1080
  • - HDCP compatible
  • - Support widescreen resolutions
  • - Video DynaSync™ – Exclusive ATEN technology that eliminates boot-up display problems and optimizes resolution when switching between ports
  • - Power on detection – if one of the computers is powered off, the switch will automatically switch to the next powered-on computer NEW!
  • - Console mouse port emulation/bypass feature that supports most mouse drivers and multifunction mice
  • - Console keyboard emulation/bypass feature that supports most gaming / multimedia keyboards NEW!
  • - Complete keyboard emulation for error-free booting
  • - Mac/Sun keyboard support and emulation*
  • - Multilingual keyboard mapping – supports English, Japanese, and French keyboards
  • - Auto Scan Mode for monitoring all computers
  • - Firmware upgradable
  • - * PC keyboard combinations emulate Mac/Sun keyboards
  • - Mac/Sun keyboard work only with their own
Long product name ATEN AT-CS1782A :
The short editorial description of ATEN AT-CS1782A

2 port USB 2.0 3D DVI KVMP
More>>>
ATEN AT-CS1782A:
The official marketing text of ATEN AT-CS1782A as supplied by the manufacturer

The CS1782A USB DVI Dual Link KVMP™ Switch charts a revolutionary direction in KVM switch functionality. It combines the capabilities of a 2-port KVM switch with a 2-Port USB hub, while providing a DVI monitor interface and audio support. Moreover it carries advanced features, such as nVidia 3D Vision ready 120Hz 3D display support, gaming keyboard compatibility and port selection/switching using a mouse, aimed at giving you flexibility, convenience and enjoyment.

Short summary description ATEN AT-CS1782A:
This short summary of the ATEN AT-CS1782A data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN AT-CS1782A, 2560 x 1600 pixels, Rack mounting, 9 W, 1U, Black

Long summary description ATEN AT-CS1782A:
This is an auto-generated long summary of ATEN AT-CS1782A based on the first three specs of the first five spec groups.

ATEN AT-CS1782A. Keyboard port type: USB, Mouse port type: USB, Video port type: DVI-I. Maximum resolution: 2560 x 1600 pixels, Scan interval: 1,99 s. Product color: Black, Rack capacity: 1U, Housing material: Metal. Power source: DC, Input voltage: 5.3 V, Power consumption (typical): 9 W. Compliance certificates: RoHS

Ports & interfaces
Number of computers controlled *
2
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
DVI-I
DVI-I ports quantity
3
Console ports *
3.5mm headphone, 3.5mm mic, DVI-I, USB A
Console USB ports quantity
3
USB hub
Yes
USB connector type
USB Type-A
USB version
2.0
Audio connections
Yes
Headphone outputs
2
DC-in jack
Yes
Performance
Maximum resolution *
2560 x 1600 pixels
Scan interval
1, 99 s
HDCP
Yes
Audio channels
7.1
Power on detection
Yes
Firmware upgradeable
Yes
Design
Rack mounting *
Yes
Rack capacity
1U
Product color *
Black
Housing material
Metal
LED indicators
Yes
Push button
Yes
Hot keys
Yes
Display
Built-in display *
No
Display
On Screen Display (OSD)
No
Power
Power source
DC
Input voltage
5.3 V
Power consumption (typical)
9 W
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Other operating systems supported
Yes
Sustainability
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
10.6" (270 mm)
Depth
3.46" (88 mm)
Height
2.19" (55.5 mm)
Weight
31.7 oz (900 g)
Packaging content
Cables included
KVM
Manual
Yes
AC adapter included
Yes
Logistics data
Harmonized System (HS) code
85176200
Brand Image Article code product Stock Price from
ATEN CS682-AT KVM switch Black ATEN CS682-AT KVM switch Black
(show image)
CS682-AT 2-Port USB DVI KVM Switch with Audio 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS261 KVM switch ATEN CS261 KVM switch
(show image)
CS261 CS261 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1708A KVM switch Rack mounting Black ATEN CS1708A KVM switch Rack mounting Black
(show image)
CS1708A CS1708A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1764A KVM switch Black ATEN CS1764A KVM switch Black
(show image)
CS1764A CS1764A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1716A KVM switch Rack mounting Black ATEN CS1716A KVM switch Rack mounting Black
(show image)
CS1716A CS1716A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1784A KVM switch Black ATEN CS1784A KVM switch Black
(show image)
CS1784A CS1784A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE6900T KVM switch Black ATEN KE6900T KVM switch Black
(show image)
KE6900T KE6900T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CE680 KVM switch Rack mounting Black ATEN CE680 KVM switch Rack mounting Black
(show image)
CE680 CE680 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1762A KVM switch Black ATEN CS1762A KVM switch Black
(show image)
CS1762A CS1762A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CN8600 KVM switch Black ATEN CN8600 KVM switch Black
(show image)
CN8600 CN8600 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)