location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CS1762A KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS1762A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS1762A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792002199 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52063
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:47:19
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN CS1762A user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CS1762A KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - One USB console controls two DVI computers and two additional USB 2.0 devices
  • - 2-port USB 2.0 hub built in
  • - Fully compliant with the USB 2.0 specification
  • - Computer selection via front panel pushbuttons, hotkeys, and mouse
  • - Audio enabled – full bass response provides a rich experience for 2.1 channel surround sound systems
  • - Multiplatform support – Windows, Linux, Mac, and Sun
  • - Supports widescreen resolutions
  • - Superior video quality – 1920 x 1200
  • - Independent switching of KVM, USB, and Audio focus
  • - DVI digital and analog monitor support – fully compliant with the DVI specifications
  • - HDCP compatible
  • - Video DynaSync™ – exclusive ATEN technology optimizes display resolution and eliminates boot-up display problems
  • - Power on detection – if one computer is powered off, the switch will automatically switch to the next powered-on computer
  • - Console mouse port emulation/bypass feature supports most mouse drivers and multifunction mice
  • - Complete keyboard emulation for error-free booting
  • - Mac/Sun keyboard support and emulation*
  • - Multilingual keyboard mapping – supports English, Japanese, and French keyboards
  • - Auto Scan Mode for monitoring all computers
  • - Firmware upgradable
  • - * 1. PC keyboard combinations emulate Mac/Sun keyboards
  • - 2. Mac/Sun keyboards only work with their own computer
Long product name ATEN CS1762A KVM switch Black :
The short editorial description of ATEN CS1762A KVM switch Black

2-Port USB DVI/Audio KVMP™ Switch
More>>>
ATEN CS1762A KVM switch Black:
The official marketing text of ATEN CS1762A KVM switch Black as supplied by the manufacturer

The CubiQ™ CS1762A USB 2.0 DVI KVMP™ Switch charts a revolutionary new direction in KVM (Keyboard, Video, Mouse) switch functionality by combining a 2 port KVM switch with a 2 port USB 2.0 hub at the same time as it provides an interface for a digital monitor (DVI).

In addition, the CS1762A comes with ATEN's new Video DynaSync™ technology, which optimizes display resolution, and power on detection, which means if one computer is powered off, the CS1762A will automatically switch to the next powered-on computer.
As a KVM switch, it allows users to access two computers from a single USB keyboard, USB mouse, and monitor console. As a USB 2.0 hub, it permits each computer to access any peripherals connected to the hub on a 'one computer at a time' basis.

Short summary description ATEN CS1762A KVM switch Black:
This short summary of the ATEN CS1762A KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CS1762A, 1920 x 1200 pixels, WUXGA, 9 W, Black

Long summary description ATEN CS1762A KVM switch Black:
This is an auto-generated long summary of ATEN CS1762A KVM switch Black based on the first three specs of the first five spec groups.

ATEN CS1762A. Keyboard port type: USB, Mouse port type: USB, Video port type: DVI-I. HD type: WUXGA, Maximum resolution: 1920 x 1200 pixels, Scan interval: 1,99 s. Product color: Black, Housing material: Metal. Power source: DC, Input voltage: 5.3 V, Power consumption (typical): 9 W. Sustainability certificates: RoHS, Compliance certificates: RoHS

Ports & interfaces
Number of computers controlled *
2
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
DVI-I
DVI-I ports quantity
1
Console ports *
3.5mm headphone, 3.5mm mic, DVI-I, USB A
USB hub
Yes
USB connector type
USB Type-A, USB Type-B
USB version
2.0
Audio connections
Yes
Headphone outputs
2
Number of microphone inputs
1
DC-in jack
Yes
Performance
HD type *
WUXGA
Maximum resolution *
1920 x 1200 pixels
Scan interval
1, 99 s
HDCP
Yes
Power on detection
Yes
Design
Rack mounting *
No
Product color *
Black
Housing material
Metal
LED indicators
Yes
Push button
Yes
Hot keys
Yes
Display
Built-in display *
No
On Screen Display (OSD)
No
Power
Power source
DC
Input voltage
5.3 V
Power consumption (typical)
9 W
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Other operating systems supported
Yes
Sustainability
Sustainability certificates
RoHS
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
8.27" (210 mm)
Depth
3.46" (88 mm)
Height
2.19" (55.5 mm)
Weight
25.7 oz (730 g)
Packaging content
Cables included
KVM
Quick installation guide
Yes
Manual
Yes
AC adapter included
Yes
Logistics data
Harmonized System (HS) code
85176200
Brand Image Article code product Stock Price from
ATEN CS682-AT KVM switch Black ATEN CS682-AT KVM switch Black
(show image)
CS682-AT 2-Port USB DVI KVM Switch with Audio 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS261 KVM switch ATEN CS261 KVM switch
(show image)
CS261 CS261 0.00
(excl. VAT)
0 (incl. VAT)
ATEN AT-CS1782A ATEN AT-CS1782A
(show image)
CS1782A AT-CS1782A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1784A KVM switch Black ATEN CS1784A KVM switch Black
(show image)
CS1784A CS1784A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE6900T KVM switch Black ATEN KE6900T KVM switch Black
(show image)
KE6900T KE6900T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CM0264 KVM switch Black ATEN CM0264 KVM switch Black
(show image)
CM0264 CM0264 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1644 KVM switch Black ATEN CS1644 KVM switch Black
(show image)
CS1644 CS1644 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)